Fingerprint Reader for UTC-510 Series
Scan capture area of 14.6 mm (nom. width at center) 18.1 mm (nom. length)
Pixel resolution of 512 DPI (average x, y over the scan area)
8-bit grayscale (256 levels of gray)
ESD susceptibility >15 kV, mounted in case
Wide operating temperature range (0 ~ 40 °C/32 ~ 104 °F)
Compatible with USB 1.0, 1.1, and 2.0 (Full Speed) specifications
Fingerprint Reader for UTC-510 Series
- Scan capture area of 14.6 mm (nom. width at center) 18.1 mm (nom. length)
- Pixel resolution of 512 DPI (average x, y over the scan area)
- 8-bit grayscale (256 levels of gray)
- ESD susceptibility >15 kV, mounted in case
- Wide operating temperature range (0 ~ 40 °C/32 ~ 104 °F)
- Compatible with USB 1.0, 1.1, and 2.0 (Full Speed) specifications