Powell Electronics, Inc. Datasheets for Electrical Connectors

Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more

Page: 1 50 100 150 180 190 200 210 220 230 237 238 239 240 241 242 243 244 245 246 247 248 249 250 260 270 280 290 300 350 400 450 500 550 600 1000 1500 2000 2500 3000 3500 5000 5409
Product Name Notes
.058 DIA PIN TPBR
090 DIA CLSTR BLK
125 DIA CLSTR BLK
3.5MM DUAL JACK, RoHS
3.5MM EXT JACK, RoHS'
3.5MM EXT JACK, RoHS
3.5MM HORZ MONO JACK, RoHS
3.5MM HORZ STEREO JACK, RoHS
3.5MM JACK ASSY, FPM, RoHS
3.5MM JAX, RoHS
3.5MM LCK, SLD JACK, FPM, RoHS
3.5MM LCK, SLD JACK, RPM, RoHS
3.5MM MONO JACK, RoHS
3.5MM SLD JACK, FPM, RoHS
3.5MM SLD JACK, RPM, RoHS
3.5MM STEREO PLUG, RoHS
3.5MM STEREO TO S&T, RoHS
3.5MM STREO JCK,3COND,NI,RoHS
3.5MM STREO PH. JK,3 COND,RoHS
3.5MM TO 3.5MM STEREO, RoHS
3.5MM VERT MONO JACK, RoHS
3.5MM VERT STEREO JACK, RoHS
3.5MM, LCK JACK, FPM, RoHS
3.5MM, LCK JACK, RPM, RoHS
30A FLAT WIPING RA PCB CONT.BOT.ROW
360-6011-001
360-6019-000
45A HORI.(BOT)RA LP CONT
45A HORIZ. MT (TOP) RA LP CONT
45A VERT.MT.SHORT TAIL LP CONT
Adaptors
AIR TUBE
backshells,
CLUSTER BLOCK
CONNECTOR ACCESSORIES
Connector
Connectors
Contacts
Data Bus Components
Devices Miscellaneous
Electronic Component
Hermetic
HSG.FOR PIN CONT.W/PROJ.-30A
HSG.FOR SOC.CONT.V0 W/RELIEF
PCB Plug, 10 Pole, 5.08mm, vertical
PCB Plug, 13 Pole, 5.08mm, vertical
PCB Plug, 15 Pole, 5.08mm, vertical
PCB Plug, 18 Pole, 5.08mm, vertical
PCB Plug, 2 Pole, 5.08mm, vertical
PCB Plug, 5 Pole, 5.08mm, vertical
PCB Plug, 7 Pole, 5.08mm, vertical
Pre-Fab Components
Press-fit pin connector 2.54 mm, single
RA 3.5MM STEREO PLUG, RoHS
RF Connector
SB SMART AUXILIARY MODULE 4X4 BLACK
SB120 ENVIRO BOOT W/COVER,LOAD
SB120 ENVIRO BOOT W/COVER,SOUR
Slotted head strip 2.54 mm with solder t
SMT 3.5MM PH JK,GLD,TAPE,RoHS
solder sleeve
Solder Sleeves
STAINLESS STEEL - CIRC NON-ENVIRON ADAPT

<< Prev Next >>