Switchcraft, Inc. 3.5mm Inline Jacks 35LJN

Description
3.5MM Stereo Cable Mount Extension Jack - Nickel Body / Silver Contacts / .290" Opening 3.5 mm inline jacks with sturdy solid metal housing. Rated to 500 insertion/ withdrawal cycles. Two piece design simplifies terminations. Mates with 35HD series locking or non-locking plugs
Request a Quote Datasheet
Description
3.5MM Stereo Cable Mount Extension Jack - Nickel Body / Silver Contacts / .290" Opening 3.5 mm inline jacks with sturdy solid metal housing. Rated to 500 insertion/ withdrawal cycles. Two piece design simplifies terminations. Mates with 35HD series locking or non-locking plugs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.5mm Inline Jacks - 35LJN - Conxall Corporation
Villa Park, IL, USA
3.5mm Inline Jacks
35LJN
3.5mm Inline Jacks 35LJN
3.5MM Stereo Cable Mount Extension Jack - Nickel Body / Silver Contacts / .290" Opening 3.5 mm inline jacks with sturdy solid metal housing. Rated to 500 insertion/ withdrawal cycles. Two piece design simplifies terminations. Mates with 35HD series locking or non-locking plugs

3.5MM Stereo Cable Mount Extension Jack - Nickel Body / Silver Contacts / .290" Opening
3.5 mm inline jacks with sturdy solid metal housing. Rated to 500 insertion/ withdrawal cycles. Two piece design simplifies terminations. Mates with 35HD series locking or non-locking plugs

Supplier's Site
Audio & Video Connectors - 35LJN - Powell Electronics, Inc.
Swedesboro, NJ, United States
Audio & Video Connectors
35LJN
Audio & Video Connectors 35LJN
3.5MM EXT JACK, RoHS

3.5MM EXT JACK, RoHS

Buy Now
Audio Connectors - SC1482-ND - DigiKey
Thief River Falls, MN, United States
Audio Connectors
SC1482-ND
Audio Connectors SC1482-ND
"3.50mm (0.141"", 1/8"", Mini Plug) - Headphone Phone Jack Stereo (3 Conductor, TRS) Connector Solder Eyelet(s)"

"3.50mm (0.141"", 1/8"", Mini Plug) - Headphone Phone Jack Stereo (3 Conductor, TRS) Connector Solder Eyelet(s)"

Buy Now Datasheet
3.5Mm Ext Jack, Rohs Switchcraft/conxall - 41T5446 - Newark, An Avnet Company
Chicago, IL, United States
3.5Mm Ext Jack, Rohs Switchcraft/conxall
41T5446
3.5Mm Ext Jack, Rohs Switchcraft/conxall 41T5446
3.5MM EXT JACK, RoHS

3.5MM EXT JACK, RoHS

Supplier's Site

Technical Specifications

  Conxall Corporation Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 35LJN 35LJN SC1482-ND 41T5446
Product Name 3.5mm Inline Jacks Audio & Video Connectors Audio Connectors 3.5Mm Ext Jack, Rohs Switchcraft/conxall
Connector Type Audio / Video Audio / Video Audio / Video; Phone Jack / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 3 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Mating Connector/Plugs - PT01A-10-6P(SR) - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details