Switchcraft, Inc. 35HD Series Straight Plugs 35HDBAU

Description
One piece tip rod with flat for easy solderability
Request a Quote Datasheet
Description
One piece tip rod with flat for easy solderability
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
One piece tip rod with flat for easy solderability

One piece tip rod with flat for easy solderability

Supplier's Site
35HD Series Straight Plugs - 35HDBAU - Conxall Corporation
Villa Park, IL, USA
35HD Series Straight Plugs
35HDBAU
35HD Series Straight Plugs 35HDBAU
3.5MM (1/8" mini) Stereo Plug, gold finger, black handle, 0.290" cable diameter Sturdy construction 3.5mm plugs with insert molded plug finger. Longer cable clamp and larger solder terminals for easier plug assembly and more room for solder connections. Longer handle for improved gripping surface and easy plug withdrawl from jack.

3.5MM (1/8" mini) Stereo Plug, gold finger, black handle, 0.290" cable diameter
Sturdy construction 3.5mm plugs with insert molded plug finger. Longer cable clamp and larger solder terminals for easier plug assembly and more room for solder connections. Longer handle for improved gripping surface and easy plug withdrawl from jack.

Supplier's Site
Audio Connectors - SC1450-ND - DigiKey
Thief River Falls, MN, United States
Audio Connectors
SC1450-ND
Audio Connectors SC1450-ND
"3.50mm (0.141"", 1/8"", Mini Plug) - Headphone Phone Plug Stereo (3 Conductor, TRS) Connector Solder"

"3.50mm (0.141"", 1/8"", Mini Plug) - Headphone Phone Plug Stereo (3 Conductor, TRS) Connector Solder"

Buy Now Datasheet
Swedesboro, NJ, United States
Audio & Video Connectors
35HDBAU
Audio & Video Connectors 35HDBAU
3.5MM STEREO PLUG, RoHS

3.5MM STEREO PLUG, RoHS

Buy Now
Connector, Rca/phono, Plug, 3 Position; No. Of Contacts Switchcraft/conxall - 83F9088 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rca/phono, Plug, 3 Position; No. Of Contacts Switchcraft/conxall
83F9088
Connector, Rca/phono, Plug, 3 Position; No. Of Contacts Switchcraft/conxall 83F9088
CONNECTOR, RCA/PHONO, PLUG, 3 POSITION; No. of Contacts:3Contacts; Gender:Plug; Pin Diameter:3.5mm; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Metal Body; Product Range:- RoHS Compliant: Yes

CONNECTOR, RCA/PHONO, PLUG, 3 POSITION; No. of Contacts:3Contacts; Gender:Plug; Pin Diameter:3.5mm; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Metal Body; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Switchcraft, Inc. Conxall Corporation DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 35HDBAU 35HDBAU SC1450-ND 35HDBAU 83F9088
Product Name 35HD Series Straight Plugs Audio Connectors Audio & Video Connectors Connector, Rca/phono, Plug, 3 Position; No. Of Contacts Switchcraft/conxall
Connector Type Audio / Video Audio / Video; Phone Jack / Plug Audio / Video
Gender Male / Plug Male / Plug Male / Plug Male / Plug
Geometry Straight
Termination Crimp, Solder Cup
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 8mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Power Entry Modules (PEM) - 486-3-104-400-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
Transducer Receptacles - PT02H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details