Switchcraft, Inc. 3.5mm Inline Jacks 35LJNAUS

Description
3.5MM Stereo Cable Mount Extension Jack - Nickel Body / Gold Contacts / .175" Opening 3.5 mm inline jacks with sturdy solid metal housing. Rated to 500 insertion/ withdrawal cycles. Two piece design simplifies terminations. Mates with 35HD series locking or non-locking plugs
Request a Quote Datasheet
Description
3.5MM Stereo Cable Mount Extension Jack - Nickel Body / Gold Contacts / .175" Opening 3.5 mm inline jacks with sturdy solid metal housing. Rated to 500 insertion/ withdrawal cycles. Two piece design simplifies terminations. Mates with 35HD series locking or non-locking plugs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.5mm Inline Jacks - 35LJNAUS - Conxall Corporation
Villa Park, IL, USA
3.5mm Inline Jacks
35LJNAUS
3.5mm Inline Jacks 35LJNAUS
3.5MM Stereo Cable Mount Extension Jack - Nickel Body / Gold Contacts / .175" Opening 3.5 mm inline jacks with sturdy solid metal housing. Rated to 500 insertion/ withdrawal cycles. Two piece design simplifies terminations. Mates with 35HD series locking or non-locking plugs

3.5MM Stereo Cable Mount Extension Jack - Nickel Body / Gold Contacts / .175" Opening
3.5 mm inline jacks with sturdy solid metal housing. Rated to 500 insertion/ withdrawal cycles. Two piece design simplifies terminations. Mates with 35HD series locking or non-locking plugs

Supplier's Site
Swedesboro, NJ, United States
Audio & Video Connectors
35LJNAUS
Audio & Video Connectors 35LJNAUS
3.5MM EXT JACK, RoHS

3.5MM EXT JACK, RoHS

Buy Now
Audio Connectors - SC1483-ND - DigiKey
Thief River Falls, MN, United States
Audio Connectors
SC1483-ND
Audio Connectors SC1483-ND
"3.50mm (0.141"", 1/8"", Mini Plug) - Headphone Phone Jack Stereo (3 Conductor, TRS) Connector Solder Eyelet(s)"

"3.50mm (0.141"", 1/8"", Mini Plug) - Headphone Phone Jack Stereo (3 Conductor, TRS) Connector Solder Eyelet(s)"

Buy Now Datasheet
3.5Mm Ext Jack, Rohs Switchcraft/conxall - 41T3312 - Newark, An Avnet Company
Chicago, IL, United States
3.5Mm Ext Jack, Rohs Switchcraft/conxall
41T3312
3.5Mm Ext Jack, Rohs Switchcraft/conxall 41T3312
3.5MM EXT JACK, RoHS

3.5MM EXT JACK, RoHS

Supplier's Site
CONN JACK STEREO 3.5MM - 787-35LJNAUS - Utmel Electronic Limited
Hong Kong, China
CONN JACK STEREO 3.5MM
787-35LJNAUS
CONN JACK STEREO 3.5MM 787-35LJNAUS
CONN JACK STEREO 3.5MM

CONN JACK STEREO 3.5MM

Supplier's Site

Technical Specifications

  Conxall Corporation Powell Electronics, Inc. DigiKey Newark, An Avnet Company Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 35LJNAUS 35LJNAUS SC1483-ND 41T3312 787-35LJNAUS
Product Name 3.5mm Inline Jacks Audio & Video Connectors Audio Connectors 3.5Mm Ext Jack, Rohs Switchcraft/conxall CONN JACK STEREO 3.5MM
Connector Type Audio / Video Audio / Video Audio / Video; Phone Jack / Plug
Gender Female / Jack Female / Jack
Mounting Free Hanging (In-Line) Free Hanging
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A29400-121-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
Power Connectors - 1300G3 - Powell Electronics, Inc.
Anderson Power Products
View Details
4 suppliers
50 Ohm HN Connector, HN Straight Plug - 190104 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details