3.5MM HORZ STEREO JACK, RoHS
"3.50mm (0.141"", 1/8"", Mini Plug) - Headphone Phone Jack Stereo (3 Conductor, TRS) Connector Solder"
CONNECTOR, RCA/PHONO, JACK, 3 POSITION; No. of Contacts:3Contacts; Gender:Jack; Pin Diameter:3.5mm; Connector Mounting:PCB Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Plastic Body; Product Range:- RoHS Compliant: Yes
| Switchcraft, Inc. | Powell Electronics, Inc. | DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 35RAPC4BHN2 | 35RAPC4BHN2 | SC1459-ND | 70214155 | 96F9607 |
| Product Name | Audio & Video Connectors | Audio Connectors | STEREO JACK, HORIZONTAL | Connector, Rca/phono, Jack, 3 Position; No. Of Contacts Switchcraft/conxall | |
| Connector Type | Audio / Video | Audio / Video | Phone Jack | Audio / Video | |
| Gender | Female / Jack | Female / Jack | Female / Jack | ||
| Geometry | Right Angle | Right Angle |