Switchcraft, Inc. 3.5 mm Mono & Stereo PC Board Mount Jacks 35RAPC2AH3

Description
Phone jack
Request a Quote Datasheet
Description
Phone jack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Phone jack

Phone jack

Supplier's Site
3.5 mm Mono & Stereo PC Board Mount Jacks - 35RAPC2AH3 - Conxall Corporation
Villa Park, IL, USA
3.5 mm Mono & Stereo PC Board Mount Jacks
35RAPC2AH3
3.5 mm Mono & Stereo PC Board Mount Jacks 35RAPC2AH3
3.5MM PC horizontal mount Jack, mono, threaded bushing 3.5mm PC mountable jacks, perfect for use in multi-media workstations, headphone/ microphone sets, Audio, Telecommunications, Medical and Instrumentation. The compact design and easy of installation onto a PCB make this an ideal solution.

3.5MM PC horizontal mount Jack, mono, threaded bushing
3.5mm PC mountable jacks, perfect for use in multi-media workstations, headphone/ microphone sets, Audio, Telecommunications, Medical and Instrumentation. The compact design and easy of installation onto a PCB make this an ideal solution.

Supplier's Site
Swedesboro, NJ, United States
Audio & Video Connectors
35RAPC2AH3
Audio & Video Connectors 35RAPC2AH3
3.5MM HORZ MONO JACK, RoHS

3.5MM HORZ MONO JACK, RoHS

Buy Now
Audio Connectors - SC2399-ND - DigiKey
Thief River Falls, MN, United States
Audio Connectors
SC2399-ND
Audio Connectors SC2399-ND
"3.50mm (0.141"", 1/8"", Mini Plug) - Headphone Phone Jack Mono Connector Solder"

"3.50mm (0.141"", 1/8"", Mini Plug) - Headphone Phone Jack Mono Connector Solder"

Buy Now Datasheet
Barrel - Barrel - Audio Connectors - 35RAPC2AH3 - 793952-35RAPC2AH3 - Win Source Electronics
Laguna Hills, CA, United States
Barrel - Barrel - Audio Connectors - 35RAPC2AH3
793952-35RAPC2AH3
Barrel - Barrel - Audio Connectors - 35RAPC2AH3 793952-35RAPC2AH3
Manufacturer: Switchcraft Inc. Win Source Part Number: 793952-35RAPC2AH3 Series: 35 Packaging: Bulk Features: Mounting Hardware, Thread Lock Connector Type: Phone Jack Termination: Solder Contact Material: Copper Alloy Gender: Female Shielding: Unshielded Housing Material: Polybutylene Terephthalate (PBT) Mounting: Panel Mount, Through Hole, Right Angle Body Material: Brass Number of Positions/Contacts: 2 Conductors, 3 Contacts Internal Switch(s): Single Switch Includes: 3 pcs - 1 Connector, 1 Nut, 1 Washer Contact Material - Plating: Silver Family Name: 35RAPC Industry Recognized Mating Diameter: 3.50mm (0.141", 1/8", Mini Plug) - Headphone Actual Diameter: 0.142" (3.60mm) Thread Size: M6 Categories: Connectors, Interconnects Signal Lines: Mono Body Color: Silver, Black Introduction Date: January 16, 1998 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Switchcraft Inc.
Win Source Part Number: 793952-35RAPC2AH3
Series: 35
Packaging: Bulk
Features: Mounting Hardware, Thread Lock
Connector Type: Phone Jack
Termination: Solder
Contact Material: Copper Alloy
Gender: Female
Shielding: Unshielded
Housing Material: Polybutylene Terephthalate (PBT)
Mounting: Panel Mount, Through Hole, Right Angle
Body Material: Brass
Number of Positions/Contacts: 2 Conductors, 3 Contacts
Internal Switch(s): Single Switch
Includes: 3 pcs - 1 Connector, 1 Nut, 1 Washer
Contact Material - Plating: Silver
Family Name: 35RAPC
Industry Recognized Mating Diameter: 3.50mm (0.141", 1/8", Mini Plug) - Headphone
Actual Diameter: 0.142" (3.60mm)
Thread Size: M6
Categories: Connectors, Interconnects
Signal Lines: Mono
Body Color: Silver, Black
Introduction Date: January 16, 1998
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Switchcraft, Inc. Conxall Corporation Powell Electronics, Inc. DigiKey Win Source Electronics
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 35RAPC2AH3 35RAPC2AH3 35RAPC2AH3 SC2399-ND 793952-35RAPC2AH3
Product Name 3.5 mm Mono & Stereo PC Board Mount Jacks Audio & Video Connectors Audio Connectors Barrel - Barrel - Audio Connectors - 35RAPC2AH3
Connector Type Audio / Video Audio / Video Phone Jack Audio / Video
Gender Female / Jack Female / Jack Female / Jack
Geometry Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1378-1-ND - DigiKey
Specs
Mounting Through Hole
View Details
Hybrid Power Straight Press Fit Type Edge Card Connector - 80306-2A1S24P111ACB30PA - Rego Electronics Inc.
Specs
Category Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
10+10 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV12005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Headers, Male Pins - A28595-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details
3 suppliers