TE Connectivity Ring Connectors 35772

Description
Ring Terminal Connector 1/4 Stud Circular 10-12 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 1/4 Stud Circular 10-12 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - A27045-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A27045-ND
Ring Connectors A27045-ND
Ring Terminal Connector 1/4 Stud Circular 10-12 AWG Crimp

Ring Terminal Connector 1/4 Stud Circular 10-12 AWG Crimp

Buy Now Datasheet
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Terminal, Ring Tongue, 1/4In, Crimp; Stud Size - Metric Amp - Te Connectivity - 98F5900 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, 1/4In, Crimp; Stud Size - Metric Amp - Te Connectivity
98F5900
Terminal, Ring Tongue, 1/4In, Crimp; Stud Size - Metric Amp - Te Connectivity 98F5900
TERMINAL, RING TONGUE, 1/4IN, CRIMP; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

TERMINAL, RING TONGUE, 1/4IN, CRIMP; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site
Ring Tongue Terminal, Solistrand Series, 1/4
Chicago, IL, United States
Ring Tongue Terminal, Solistrand Series, 1/4 ", M6, 10 Awg, 6 Mm , Uninsulated Rohs Compliant Amp - Te Connectivity
39Y8234
Ring Tongue Terminal, Solistrand Series, 1/4 ", M6, 10 Awg, 6 Mm , Uninsulated Rohs Compliant Amp - Te Connectivity 39Y8234
Ring Tongue Terminal, SOLISTRAND Series, 1/4 ", M6, 10 AWG, 6 mm , Uninsulated RoHS Compliant: Yes

Ring Tongue Terminal, SOLISTRAND Series, 1/4 ", M6, 10 AWG, 6 mm , Uninsulated RoHS Compliant: Yes

Supplier's Site
Terminal, Ring Tongue, 1/4In, Crimp; Stud Size - Metric Amp - Te Connectivity - 28AC9066 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, 1/4In, Crimp; Stud Size - Metric Amp - Te Connectivity
28AC9066
Terminal, Ring Tongue, 1/4In, Crimp; Stud Size - Metric Amp - Te Connectivity 28AC9066
TERMINAL, RING TONGUE, 1/4IN, CRIMP; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

TERMINAL, RING TONGUE, 1/4IN, CRIMP; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site
CONN RING CIRC 10-12AWG #1/4 - 785-35772 - Utmel Electronic Limited
Hong Kong, China
CONN RING CIRC 10-12AWG #1/4
785-35772
CONN RING CIRC 10-12AWG #1/4 785-35772
CONN RING CIRC 10-12AWG #1/4

CONN RING CIRC 10-12AWG #1/4

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A27045-ND 35772 98F5900 39Y8234 785-35772
Product Name Ring Connectors Terminal, Ring Tongue, 1/4In, Crimp; Stud Size - Metric Amp - Te Connectivity Ring Tongue Terminal, Solistrand Series, 1/4 ", M6, 10 Awg, 6 Mm , Uninsulated Rohs Compliant Amp - Te Connectivity CONN RING CIRC 10-12AWG #1/4
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

CFexpress Card Host Connectors - 821101-1120020 - Rego Electronics Inc.
Specs
Connector Type Card Edge Connector
Gender Female / Jack
Geometry Right Angle
View Details
M12 cable connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
55 Position Hermetic Bulkhead Connector - 24058 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
50 Ohm BNC Straight Plug - 150412 - PIC Wire & Cable
Specs
Geometry Straight
View Details