Switchcraft, Inc. 35HD Series Straight Plugs 35HDNAU

Description
One piece tip rod with flat for easy solderability
Request a Quote Datasheet
Description
One piece tip rod with flat for easy solderability
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
One piece tip rod with flat for easy solderability

One piece tip rod with flat for easy solderability

Supplier's Site
35HD Series Straight Plugs - 35HDNAU - Conxall Corporation
Villa Park, IL, USA
35HD Series Straight Plugs
35HDNAU
35HD Series Straight Plugs 35HDNAU
3.5MM (1/8" mini) Stereo Plug, gold finger, nickel handle, 0.290" cable diameter Sturdy construction 3.5mm plugs with insert molded plug finger. Longer cable clamp and larger solder terminals for easier plug assembly and more room for solder connections. Longer handle for improved gripping surface and easy plug withdrawl from jack.

3.5MM (1/8" mini) Stereo Plug, gold finger, nickel handle, 0.290" cable diameter
Sturdy construction 3.5mm plugs with insert molded plug finger. Longer cable clamp and larger solder terminals for easier plug assembly and more room for solder connections. Longer handle for improved gripping surface and easy plug withdrawl from jack.

Supplier's Site
Connectors Audio/Video, Audio Power Plugs & Jacks - 35HDNAU - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Audio/Video, Audio Power Plugs & Jacks
35HDNAU
Connectors Audio/Video, Audio Power Plugs & Jacks 35HDNAU
Connectors Audio/Video, Audio Power Plugs & Jacks

Connectors Audio/Video, Audio Power Plugs & Jacks

Buy Now
Audio Connectors - SC2396-ND - DigiKey
Thief River Falls, MN, United States
Audio Connectors
SC2396-ND
Audio Connectors SC2396-ND
"3.50mm (0.141"", 1/8"", Mini Plug) - Headphone Phone Plug Stereo (3 Conductor, TRS) Connector Solder"

"3.50mm (0.141"", 1/8"", Mini Plug) - Headphone Phone Plug Stereo (3 Conductor, TRS) Connector Solder"

Buy Now Datasheet
Audio & Video Connectors - 35HDNAU - Powell Electronics, Inc.
Swedesboro, NJ, United States
Audio & Video Connectors
35HDNAU
Audio & Video Connectors 35HDNAU
3.5MM STEREO PLUG, RoHS

3.5MM STEREO PLUG, RoHS

Buy Now
Jack Plugs & Sockets - 3299714 - RS Components, Ltd.
Corby, Northants, United Kingdom
Jack Plugs & Sockets
3299714
Jack Plugs & Sockets 3299714
Switchcraft 35HDNAU Jack Connector

Switchcraft 35HDNAU Jack Connector

Supplier's Site
Connector, Rca/phono, Plug, 3 Position; No. Of Contacts Switchcraft/conxall - 83F9086 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rca/phono, Plug, 3 Position; No. Of Contacts Switchcraft/conxall
83F9086
Connector, Rca/phono, Plug, 3 Position; No. Of Contacts Switchcraft/conxall 83F9086
CONNECTOR, RCA/PHONO, PLUG, 3 POSITION; No. of Contacts:3Contacts; Gender:Plug; Pin Diameter:3.5mm; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Metal Body; Product Range:- RoHS Compliant: Yes

CONNECTOR, RCA/PHONO, PLUG, 3 POSITION; No. of Contacts:3Contacts; Gender:Plug; Pin Diameter:3.5mm; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Metal Body; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Switchcraft, Inc. Conxall Corporation Heilind Electronics, Inc. DigiKey Powell Electronics, Inc. RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 35HDNAU 35HDNAU 35HDNAU SC2396-ND 35HDNAU 3299714 83F9086
Product Name 35HD Series Straight Plugs Connectors Audio/Video, Audio Power Plugs & Jacks Audio Connectors Audio & Video Connectors Jack Plugs & Sockets Connector, Rca/phono, Plug, 3 Position; No. Of Contacts Switchcraft/conxall
Connector Type Audio / Video Audio / Video Audio / Video; Phone Jack / Plug Audio / Video Audio / Video
Gender Male / Plug Male / Plug Male / Plug; Female / Jack Male / Plug Male / Plug Male / Plug
Geometry Straight Straight; Straight
Termination Crimp, Solder Cup Solder
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 6mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Transducer Receptacles - DR-4S-4H - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 30 AWG
View Details