"3.50mm (0.141"", 1/8"", Mini Plug) - Headphone Phone Jack Stereo (3 Conductor, TRS) Connector Solder"
3.5MM VERT STEREO JACK, RoHS
3.5MM STEREO JACK-VE
3.5MM PC vertical mount Jack, mono, threaded bushing
CONNECTOR, RCA/PHONO, JACK, 3 POSITION; No. of Contacts:3Contacts; Gender:Jack; Pin Diameter:3.5mm; Connector Mounting:PCB Mount; Contact Plating:Tin Plated Contacts; Connector Body Material:Plastic Body; Product Range:- RoHS Compliant: Yes
| Switchcraft, Inc. | DigiKey | Powell Electronics, Inc. | Heilind Electronics, Inc. | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 35RAPC4BV4 | SC1461-ND | 35RAPC4BV4 | 35RAPC4BV4 | 70214417 | 96F9609 |
| Product Name | Audio Connectors | Audio & Video Connectors | Connectors Audio/Video, Audio Power Plugs & Jacks | 3.5MM PC vertical mount Jack, mono, threaded bushing | Connector, Rca/phono, Jack, 3 Position; No. Of Contacts Switchcraft/conxall | |
| Connector Type | Audio / Video | Phone Jack | Audio / Video | |||
| Gender | Female / Jack | Female / Jack | Female / Jack | Female / Jack | ||
| Geometry | Right Angle |