Connector
CONTACT, PIN, 14AWG, CRIMP; Product Range:VersaBlade 35745 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:18AWG; Contact Material:Brass RoHS Compliant: Yes
1.8MM SEC.LOCK MALE TERM 357450210 ROHS COMPLIANT: YES
| Heilind Electronics, Inc. | Powell Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 35745-0210 | 35745-0210 | 02H0452 | 28AC9064 |
| Product Name | Connectors | Contact, Pin, 14Awg, Crimp; Product Range Molex | 1.8Mm Sec.lock Male Term 357450210 Rohs Compliant Molex | |
| Termination | Crimp |