Switchcraft, Inc. 35HD Series Straight Plugs 35HDBN

Description
3.5MM (1/8" mini) Stereo Plug, tin finger, black handle, 0.290" cable diameter Sturdy construction 3.5mm plugs with insert molded plug finger. Longer cable clamp and larger solder terminals for easier plug assembly and more room for solder connections. Longer handle for improved gripping surface and easy plug withdrawl from jack.
Request a Quote Datasheet
Description
3.5MM (1/8" mini) Stereo Plug, tin finger, black handle, 0.290" cable diameter Sturdy construction 3.5mm plugs with insert molded plug finger. Longer cable clamp and larger solder terminals for easier plug assembly and more room for solder connections. Longer handle for improved gripping surface and easy plug withdrawl from jack.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
35HD Series Straight Plugs - 35HDBN - Conxall Corporation
Villa Park, IL, USA
35HD Series Straight Plugs
35HDBN
35HD Series Straight Plugs 35HDBN
3.5MM (1/8" mini) Stereo Plug, tin finger, black handle, 0.290" cable diameter Sturdy construction 3.5mm plugs with insert molded plug finger. Longer cable clamp and larger solder terminals for easier plug assembly and more room for solder connections. Longer handle for improved gripping surface and easy plug withdrawl from jack.

3.5MM (1/8" mini) Stereo Plug, tin finger, black handle, 0.290" cable diameter
Sturdy construction 3.5mm plugs with insert molded plug finger. Longer cable clamp and larger solder terminals for easier plug assembly and more room for solder connections. Longer handle for improved gripping surface and easy plug withdrawl from jack.

Supplier's Site
Audio Connectors - SC1452-ND - DigiKey
Thief River Falls, MN, United States
Audio Connectors
SC1452-ND
Audio Connectors SC1452-ND
"3.50mm (0.141"", 1/8"", Mini Plug) - Headphone Phone Plug Stereo (3 Conductor, TRS) Connector Solder"

"3.50mm (0.141"", 1/8"", Mini Plug) - Headphone Phone Plug Stereo (3 Conductor, TRS) Connector Solder"

Buy Now Datasheet
Audio & Video Connectors - 35HDBN - Powell Electronics, Inc.
Swedesboro, NJ, United States
Audio & Video Connectors
35HDBN
Audio & Video Connectors 35HDBN
3.5MM STEREO PLUG, RoHS

3.5MM STEREO PLUG, RoHS

Buy Now
Connector, Rca/phono, Plug, 3 Position; No. Of Contacts Switchcraft/conxall - 83F9087 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rca/phono, Plug, 3 Position; No. Of Contacts Switchcraft/conxall
83F9087
Connector, Rca/phono, Plug, 3 Position; No. Of Contacts Switchcraft/conxall 83F9087
CONNECTOR, RCA/PHONO, PLUG, 3 POSITION; No. of Contacts:3Contacts; Gender:Plug; Pin Diameter:3.5mm; Connector Mounting:Cable Mount; Contact Plating:Tin Plated Contacts; Connector Body Material:Metal Body; Product Range:- RoHS Compliant: Yes

CONNECTOR, RCA/PHONO, PLUG, 3 POSITION; No. of Contacts:3Contacts; Gender:Plug; Pin Diameter:3.5mm; Connector Mounting:Cable Mount; Contact Plating:Tin Plated Contacts; Connector Body Material:Metal Body; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Conxall Corporation DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 35HDBN SC1452-ND 35HDBN 83F9087
Product Name 35HD Series Straight Plugs Audio Connectors Audio & Video Connectors Connector, Rca/phono, Plug, 3 Position; No. Of Contacts Switchcraft/conxall
Gender Male / Plug Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data