Molex 1.8 Tab&rec Fem Crmp Term 357460210 Rohs Compliant Molex 35746-0210

Description
Connector
Request a Quote
Description
Connector
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Molex VersaBlade 35746 Series Contact, Socket, 14AWG, Crimp is designed for wire-to-wire applications, accommodating wire sizes from 14 AWG to 18 AWG. This female crimp terminal features a tin plating for both mating and termination, ensuring reliable electrical connections. The product is compliant with RoHS standards and is categorized as low-halogen. It is packaged on a reel for convenient handling and installation. The contact is compatible with the 35150 VersaBlade Hybrid Receptacle and the 35151 VersaBlade Hybrid Plug Housing, making it suitable for various applications within the VersaBlade connector system.

Datasheet Summary
Powered by GS/AI

The Molex VersaBlade 35746 Series Contact, Socket, 14AWG, Crimp is designed for wire-to-wire applications, accommodating wire sizes from 14 AWG to 18 AWG. This female crimp terminal features a tin plating for both mating and termination, ensuring reliable electrical connections. The product is compliant with RoHS standards and is categorized as low-halogen. It is packaged on a reel for convenient handling and installation. The contact is compatible with the 35150 VersaBlade Hybrid Receptacle and the 35151 VersaBlade Hybrid Plug Housing, making it suitable for various applications within the VersaBlade connector system.

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
1.8 Tab&rec Fem Crmp Term 357460210 Rohs Compliant Molex - 28AC9065 - Newark, An Avnet Company
Chicago, IL, United States
1.8 Tab&rec Fem Crmp Term 357460210 Rohs Compliant Molex
28AC9065
1.8 Tab&rec Fem Crmp Term 357460210 Rohs Compliant Molex 28AC9065
1.8 TAB&REC FEM CRMP TERM 357460210 ROHS COMPLIANT: YES

1.8 TAB&REC FEM CRMP TERM 357460210 ROHS COMPLIANT: YES

Supplier's Site
Contact, Socket, 14Awg, Crimp; Product Range Molex - 56H7303 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 14Awg, Crimp; Product Range Molex
56H7303
Contact, Socket, 14Awg, Crimp; Product Range Molex 56H7303
CONTACT, SOCKET, 14AWG, CRIMP; Product Range:VersaBlade 35746 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:18AWG RoHS Compliant: Yes

CONTACT, SOCKET, 14AWG, CRIMP; Product Range:VersaBlade 35746 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:18AWG RoHS Compliant: Yes

Supplier's Site Datasheet
Contact, Socket, 14Awg, Crimp; Product Range Molex - 02AH7303 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 14Awg, Crimp; Product Range Molex
02AH7303
Contact, Socket, 14Awg, Crimp; Product Range Molex 02AH7303
CONTACT, SOCKET, 14AWG, CRIMP; Product Range:VersaBlade 35746 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Contact Plating:Tin Plated Contacts; For Use With:Molex VersaBlade Hybrid 35150 & RoHS Compliant: Yes

CONTACT, SOCKET, 14AWG, CRIMP; Product Range:VersaBlade 35746 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Contact Plating:Tin Plated Contacts; For Use With:Molex VersaBlade Hybrid 35150 & RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 35746-0210 28AC9065 56H7303 02AH7303
Product Name 1.8 Tab&rec Fem Crmp Term 357460210 Rohs Compliant Molex Contact, Socket, 14Awg, Crimp; Product Range Molex Contact, Socket, 14Awg, Crimp; Product Range Molex
Termination Crimp Crimp
Unlock Full Specs
to access all available technical data

Similar Products