Anderson Power Products Powerpole ® 15-45 45A Right Angle Bottom PCB Contacts, Tin Plated 3-5912P1

Description
45 AMP RIGHT ANGLE BOTTOM ROW TIN PCB CONTACT
Request a Quote
Description
45 AMP RIGHT ANGLE BOTTOM ROW TIN PCB CONTACT
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 3-5912P1 is a 45A right angle bottom row tin-plated PCB contact for the Powerpole® PP15/45 series, designed to mate with wire contacts only. It is rated for up to 45 amps per pole and features tin plating to enhance solderability. The contact is not compatible with 25A PCB contacts. Dimensions include a mating height of 1.11 inches (28.1 mm) and a horizontal length of 0.31 inches (7.9 mm). It is designed for use with mounting staples and can be used alongside other 45A PCB connectors in the bottom row. The contact supports up to 1,500 mating cycles.

Datasheet Summary
Powered by GS/AI

The 3-5912P1 is a 45A right angle bottom row tin-plated PCB contact for the Powerpole® PP15/45 series, designed to mate with wire contacts only. It is rated for up to 45 amps per pole and features tin plating to enhance solderability. The contact is not compatible with 25A PCB contacts. Dimensions include a mating height of 1.11 inches (28.1 mm) and a horizontal length of 0.31 inches (7.9 mm). It is designed for use with mounting staples and can be used alongside other 45A PCB connectors in the bottom row. The contact supports up to 1,500 mating cycles.

Suppliers

Company
Product
Description
Supplier Links
Powerpole ® 15-45 45A Right Angle Bottom PCB Contacts, Tin Plated - 3-5912P1 - Anderson Power Products
Sterling, MA, United States
Powerpole ® 15-45 45A Right Angle Bottom PCB Contacts, Tin Plated
3-5912P1
Powerpole ® 15-45 45A Right Angle Bottom PCB Contacts, Tin Plated 3-5912P1
45 AMP RIGHT ANGLE BOTTOM ROW TIN PCB CONTACT

45 AMP RIGHT ANGLE BOTTOM ROW TIN PCB CONTACT

Supplier's Site Datasheet
Swedesboro, NJ, United States
Contacts
3-5912P1
Contacts 3-5912P1
45A HORI.(BOT)RA LP CONT

45A HORI.(BOT)RA LP CONT

Buy Now
Contact, R/a, Through Hole; Product Range Anderson Power Products - 79M5293 - Newark, An Avnet Company
Chicago, IL, United States
Contact, R/a, Through Hole; Product Range Anderson Power Products
79M5293
Contact, R/a, Through Hole; Product Range Anderson Power Products 79M5293
CONTACT, R/A, THROUGH HOLE; Product Range:Powerpole 45 Series; Contact Gender:-; Contact Termination Type:Through Hole; Wire Size AWG Max:-; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:-; Contact Material:Copper Alloy RoHS Compliant: Yes

CONTACT, R/A, THROUGH HOLE; Product Range:Powerpole 45 Series; Contact Gender:-; Contact Termination Type:Through Hole; Wire Size AWG Max:-; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:-; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Anderson Power Products Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 3-5912P1 3-5912P1 79M5293
Product Name Powerpole ® 15-45 45A Right Angle Bottom PCB Contacts, Tin Plated Contacts Contact, R/a, Through Hole; Product Range Anderson Power Products
Geometry Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Power Connectors - 110G69 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 30.7mm, Top Row, Low Detent - 1377G11 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Connector/Terminal/Pin - 176800871 - Radwell International
Anderson Power Products
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
2 suppliers