Switchcraft, Inc. Audio & Video Connectors 35PM1

Description
3.5MM JAX, RoHS
Request a Quote Datasheet
Description
3.5MM JAX, RoHS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Audio & Video Connectors
35PM1
Audio & Video Connectors 35PM1
3.5MM JAX, RoHS

3.5MM JAX, RoHS

Buy Now
Audio Connectors - SC1455-ND - DigiKey
Thief River Falls, MN, United States
Audio Connectors
SC1455-ND
Audio Connectors SC1455-ND
"3.50mm (0.141"", 1/8"", Mini Plug) - Headphone Phone Jack Mono Connector Solder Eyelet(s)"

"3.50mm (0.141"", 1/8"", Mini Plug) - Headphone Phone Jack Mono Connector Solder Eyelet(s)"

Buy Now Datasheet
Connector, Phone, Jack, 2Way; Connector Type Switchcraft/conxall - 27B9333 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Phone, Jack, 2Way; Connector Type Switchcraft/conxall
27B9333
Connector, Phone, Jack, 2Way; Connector Type Switchcraft/conxall 27B9333
CONNECTOR, PHONE, JACK, 2WAY; Connector Type:Phone; No. of Contacts:2; Gender:Jack; Contact Termination:Solder; Pin Size:3.5mm; Connector Mounting:Panel; Connector Body Material:Metal

CONNECTOR, PHONE, JACK, 2WAY; Connector Type:Phone; No. of Contacts:2; Gender:Jack; Contact Termination:Solder; Pin Size:3.5mm; Connector Mounting:Panel; Connector Body Material:Metal

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 35PM1 SC1455-ND 27B9333
Product Name Audio & Video Connectors Audio Connectors Connector, Phone, Jack, 2Way; Connector Type Switchcraft/conxall
Connector Type Audio / Video Audio / Video; Phone Jack / Plug Phone Jack / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Right Angle Spring Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Plug, solder terminal, screened, 3-pole, Audio Plug/Sockets, 2.5 mm - 4831.1300 - SCHURTER Inc
Specs
Connector Type Audio / Video
Gender Male / Plug; Female / Jack
Geometry Straight
View Details
2 suppliers
Mating Connector/Plugs - Bx8S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details