Switchcraft, Inc. Audio & Video Connectors 35PM2A

Description
Phone jack
Request a Quote Datasheet
Description
Phone jack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Phone jack

Phone jack

Supplier's Site
Swedesboro, NJ, United States
Audio & Video Connectors
35PM2A
Audio & Video Connectors 35PM2A
3.5MM JAX, RoHS

3.5MM JAX, RoHS

Buy Now
Audio Connectors - SC1456-ND - DigiKey
Thief River Falls, MN, United States
Audio Connectors
SC1456-ND
Audio Connectors SC1456-ND
"3.50mm (0.141"", 1/8"", Mini Plug) - Headphone Phone Jack Mono Connector Solder Eyelet(s)"

"3.50mm (0.141"", 1/8"", Mini Plug) - Headphone Phone Jack Mono Connector Solder Eyelet(s)"

Buy Now Datasheet
Connectors Audio/Video,Phone,Hdphne,Phono/RCA Plugs/Jacks - 35PM2A - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Audio/Video,Phone,Hdphne,Phono/RCA Plugs/Jacks
35PM2A
Connectors Audio/Video,Phone,Hdphne,Phono/RCA Plugs/Jacks 35PM2A
3.5MM SINGLE MONO JK

3.5MM SINGLE MONO JK

Buy Now
Rca/phono Connector; No. Of Contacts Switchcraft/conxall - 27B9334 - Newark, An Avnet Company
Chicago, IL, United States
Rca/phono Connector; No. Of Contacts Switchcraft/conxall
27B9334
Rca/phono Connector; No. Of Contacts Switchcraft/conxall 27B9334
RCA/PHONO CONNECTOR; No. of Contacts:3Contacts; Gender:Jack; Pin Diameter:-; Connector Mounting:-; Contact Plating:-; Connector Body Material:-; Product Range:- RoHS Compliant: Yes

RCA/PHONO CONNECTOR; No. of Contacts:3Contacts; Gender:Jack; Pin Diameter:-; Connector Mounting:-; Contact Plating:-; Connector Body Material:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Switchcraft, Inc. Powell Electronics, Inc. DigiKey Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 35PM2A 35PM2A SC1456-ND 35PM2A 27B9334
Product Name Audio & Video Connectors Audio Connectors Connectors Audio/Video,Phone,Hdphne,Phono/RCA Plugs/Jacks Rca/phono Connector; No. Of Contacts Switchcraft/conxall
Connector Type Audio / Video Audio / Video Audio / Video; Phone Jack / Plug
Gender Female / Jack Female / Jack Female / Jack
Geometry Straight
Termination Solder Cup
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-3332-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
Transducer Receptacles - PT02H-10-6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details