3-Pole Audio/RCA Jack, Right Angle, Solder, Nickel/Silver Product overview: 35RAPC4BH3 from Switchcraft is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Audio Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 434-35RAPC4BH3 can be used for catalog matching and distributor lookup.
Manufacturer: Switchcraft Inc.
Category: Connectors, Interconnects -Barrel Connectors -Audio Connectors
Series: 35
Package: Bulk
Product Status: Active
Connector Type: Phone Jack
Gender: Female
Signal Lines: Stereo (3 Conductor, TRS)
Actual Diameter: Actual Diameter
Mounting Type: Panel Mount, Through Hole, Right Angle
"3.50mm (0.141"", 1/8"", Mini Plug) - Headphone Phone Jack Stereo (3 Conductor, TRS) Connector Solder"
3.5MM HORZ STEREO JACK, RoHS
3.5MM PC horizontal mount Jack, stereo,threaded bushing
CONNECTOR, PHONE AUDIO, JACK, 3 POSITION; No. of Contacts:3Contacts; Gender:Jack; Pin Diameter:3.5mm; Connector Mounting:PCB Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Plastic Body; Product Range:- RoHS Compliant: Yes
CONN JACK STEREO 3.5MM R/A
| Switchcraft, Inc. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Powell Electronics, Inc. | Allied Electronics, Inc. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 35RAPC4BH3 | 434-35RAPC4BH3 | SC1464-ND | 35RAPC4BH3 | 70214416 | 96F9608 | 35RAPC4BH3 | |
| Product Name | Electronic Connector | Connectors, Interconnects -Barrel Connectors -Audio Connectors | Audio Connectors | Audio & Video Connectors | 3.5MM PC horizontal mount Jack, stereo,threaded bushing | Connector, Phone Audio, Jack, 3 Position; No. Of Contacts Switchcraft/conxall | Audio Connectors | |
| Connector Type | Audio / Video | Audio / Video | Phone Jack | Audio / Video | Audio / Video; Phone Jack / Plug | Audio / Video | ||
| Gender | Female / Jack | Female / Jack | Female / Jack | Female / Jack | Female / Jack | |||
| Geometry | Right Angle | |||||||
| Termination | Solder Cup | Solder | Solder |