3.5MM PC vertical mount Jack, mono, threaded bushing
3.5mm PC mountable jacks, perfect for use in multi-media workstations, headphone/ microphone sets, Audio, Telecommunications, Medical and Instrumentation. The compact design and easy of installation onto a PCB make this an ideal solution.
"3.50mm (0.141"", 1/8"", Mini Plug) - Headphone Phone Jack Mono Connector Solder Eyelet(s)"
| Switchcraft, Inc. | Conxall Corporation | Powell Electronics, Inc. | DigiKey | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors |
| Product Number | 35RAPC2AV4 | 35RAPC2AV4 | 35RAPC2AV4 | 35RAPC2AV4-ND |
| Product Name | 3.5 mm Mono & Stereo PC Board Mount Jacks | Audio & Video Connectors | Audio Connectors | |
| Connector Type | Audio / Video | Audio / Video | Phone Jack | |
| Gender | Female / Jack | Female / Jack | Female / Jack | |
| Geometry | Right Angle |