"3.50mm (0.141"", 1/8"", Mini Plug) - Headphone Phone Jack Stereo (3 Conductor, TRS) Connector Solder Eyelet(s)"
3.5MM STREO PH. JK,3 COND,RoHS
3.5MM JACK, PANEL MOUNT REAR MOUNT, COMPACT
CONNECTOR, STEREO JACK, 3.5MM, PANEL; No. of Contacts:3Contacts; Gender:Jack; Pin Diameter:-; Connector Mounting:Panel Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:Brass Body; Product Range:- RoHS Compliant: Yes
| DigiKey | Powell Electronics, Inc. | Heilind Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | SC2590-ND | 35PRM3 | 35PRM3 | 24AC7377 |
| Product Name | Audio Connectors | Audio & Video Connectors | Connectors Audio/Video,Phone,Hdphne,Phono/RCA Plugs/Jacks | Connector, Stereo Jack, 3.5Mm, Panel; No. Of Contacts Switchcraft/conxall |
| Connector Type | Audio / Video; Phone Jack / Plug | Audio / Video | Audio / Video |