Switchcraft, Inc. 3.5mm Inline Jacks 35LJNS

Description
3.5MM Stereo Cable Mount Extension Jack - Nickel Body / Silver Contacts / .175" Opening 3.5 mm inline jacks with sturdy solid metal housing. Rated to 500 insertion/ withdrawal cycles. Two piece design simplifies terminations. Mates with 35HD series locking or non-locking plugs
Request a Quote Datasheet
Description
3.5MM Stereo Cable Mount Extension Jack - Nickel Body / Silver Contacts / .175" Opening 3.5 mm inline jacks with sturdy solid metal housing. Rated to 500 insertion/ withdrawal cycles. Two piece design simplifies terminations. Mates with 35HD series locking or non-locking plugs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.5mm Inline Jacks - 35LJNS - Conxall Corporation
Villa Park, IL, USA
3.5mm Inline Jacks
35LJNS
3.5mm Inline Jacks 35LJNS
3.5MM Stereo Cable Mount Extension Jack - Nickel Body / Silver Contacts / .175" Opening 3.5 mm inline jacks with sturdy solid metal housing. Rated to 500 insertion/ withdrawal cycles. Two piece design simplifies terminations. Mates with 35HD series locking or non-locking plugs

3.5MM Stereo Cable Mount Extension Jack - Nickel Body / Silver Contacts / .175" Opening
3.5 mm inline jacks with sturdy solid metal housing. Rated to 500 insertion/ withdrawal cycles. Two piece design simplifies terminations. Mates with 35HD series locking or non-locking plugs

Supplier's Site
Swedesboro, NJ, United States
Audio & Video Connectors
35LJNS
Audio & Video Connectors 35LJNS
3.5MM EXT JACK, RoHS'

3.5MM EXT JACK, RoHS'

Buy Now
Audio Connectors - SC1480-ND - DigiKey
Thief River Falls, MN, United States
Audio Connectors
SC1480-ND
Audio Connectors SC1480-ND
"3.50mm (0.141"", 1/8"", Mini Plug) - Headphone Phone Jack Stereo (3 Conductor, TRS) Connector Solder Eyelet(s)"

"3.50mm (0.141"", 1/8"", Mini Plug) - Headphone Phone Jack Stereo (3 Conductor, TRS) Connector Solder Eyelet(s)"

Buy Now Datasheet
3.5Mm Ext Jack, Rohs Switchcraft/conxall - 42X1524 - Newark, An Avnet Company
Chicago, IL, United States
3.5Mm Ext Jack, Rohs Switchcraft/conxall
42X1524
3.5Mm Ext Jack, Rohs Switchcraft/conxall 42X1524
3.5MM EXT JACK, RoHS

3.5MM EXT JACK, RoHS

Supplier's Site

Technical Specifications

  Conxall Corporation Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 35LJNS 35LJNS SC1480-ND 42X1524
Product Name 3.5mm Inline Jacks Audio & Video Connectors Audio Connectors 3.5Mm Ext Jack, Rohs Switchcraft/conxall
Connector Type Audio / Video Audio / Video Audio / Video; Phone Jack / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-3-104-400-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
Mating Connector/Plugs - DP-4S-1 - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 30 AWG
View Details