Switchcraft, Inc. 35HD Series Straight Plugs 35HDNN

Description
One piece tip rod with flat for easy solderability
Request a Quote Datasheet
Description
One piece tip rod with flat for easy solderability
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
One piece tip rod with flat for easy solderability

One piece tip rod with flat for easy solderability

Supplier's Site
35HD Series Straight Plugs - 35HDNN - Conxall Corporation
Villa Park, IL, USA
35HD Series Straight Plugs
35HDNN
35HD Series Straight Plugs 35HDNN
3.5MM (1/8" mini) Stereo Plug, tin finger, nickel handle, 0.290" cable diameter Sturdy construction 3.5mm plugs with insert molded plug finger. Longer cable clamp and larger solder terminals for easier plug assembly and more room for solder connections. Longer handle for improved gripping surface and easy plug withdrawl from jack.

3.5MM (1/8" mini) Stereo Plug, tin finger, nickel handle, 0.290" cable diameter
Sturdy construction 3.5mm plugs with insert molded plug finger. Longer cable clamp and larger solder terminals for easier plug assembly and more room for solder connections. Longer handle for improved gripping surface and easy plug withdrawl from jack.

Supplier's Site
Audio Connectors - SC1453-ND - DigiKey
Thief River Falls, MN, United States
Audio Connectors
SC1453-ND
Audio Connectors SC1453-ND
"3.50mm (0.141"", 1/8"", Mini Plug) - Headphone Phone Plug Stereo (3 Conductor, TRS) Connector Solder"

"3.50mm (0.141"", 1/8"", Mini Plug) - Headphone Phone Plug Stereo (3 Conductor, TRS) Connector Solder"

Buy Now Datasheet
Jack Plugs & Sockets - 3299708 - RS Components, Ltd.
Corby, Northants, United Kingdom
Jack Plugs & Sockets
3299708
Jack Plugs & Sockets 3299708
Switchcraft 35HDNN Jack Connector

Switchcraft 35HDNN Jack Connector

Supplier's Site
Swedesboro, NJ, United States
Audio & Video Connectors
35HDNN
Audio & Video Connectors 35HDNN
3.5MM STEREO PLUG, RoHS

3.5MM STEREO PLUG, RoHS

Buy Now
Connector, Phone Audio, Plug, 3 Position; No. Of Contacts Switchcraft/conxall - 83F9085 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Phone Audio, Plug, 3 Position; No. Of Contacts Switchcraft/conxall
83F9085
Connector, Phone Audio, Plug, 3 Position; No. Of Contacts Switchcraft/conxall 83F9085
CONNECTOR, PHONE AUDIO, PLUG, 3 POSITION; No. of Contacts:3Contacts; Gender:Plug; Pin Diameter:3.5mm; Connector Mounting:Cable Mount; Contact Plating:Tin Plated Contacts; Connector Body Material:Metal Body; Product Range:- RoHS Compliant: Yes

CONNECTOR, PHONE AUDIO, PLUG, 3 POSITION; No. of Contacts:3Contacts; Gender:Plug; Pin Diameter:3.5mm; Connector Mounting:Cable Mount; Contact Plating:Tin Plated Contacts; Connector Body Material:Metal Body; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Plug; Solder; 0.250 in. (Max.); Copper Alloy (Sleeve) - 70214143 - Allied Electronics, Inc.
Fort Worth, TX, USA
Plug; Solder; 0.250 in. (Max.); Copper Alloy (Sleeve)
70214143
Plug; Solder; 0.250 in. (Max.); Copper Alloy (Sleeve) 70214143
Heavy-Duty Stereo Plug, Solder Termination, 0.250 in. (Max.) Outer Cable Diameter One piece tip rod with flat for easy solderability Compliments current line of 3.5 mm jacks Insert molded plug finger Heavy duty cable clamp provides better strain relief for larger cables Longer cable clamp for easier plug assembly and more room for solder connections Longer handle for improved gripping surface and easy plug withdrawal from jack.

Heavy-Duty Stereo Plug, Solder Termination, 0.250 in. (Max.) Outer Cable Diameter

  • One piece tip rod with flat for easy solderability
  • Compliments current line of 3.5 mm jacks
  • Insert molded plug finger
  • Heavy duty cable clamp provides better strain relief for larger cables
  • Longer cable clamp for easier plug assembly and more room for solder connections
    Longer handle for improved gripping surface and easy plug withdrawal from jack.
Supplier's Site

Technical Specifications

  Switchcraft, Inc. Conxall Corporation DigiKey RS Components, Ltd. Powell Electronics, Inc. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 35HDNN 35HDNN SC1453-ND 3299708 35HDNN 83F9085 70214143
Product Name 35HD Series Straight Plugs Audio Connectors Jack Plugs & Sockets Audio & Video Connectors Connector, Phone Audio, Plug, 3 Position; No. Of Contacts Switchcraft/conxall Plug; Solder; 0.250 in. (Max.); Copper Alloy (Sleeve)
Connector Type Audio / Video Audio / Video; Phone Jack / Plug Audio / Video Audio / Video Audio / Video; Phone Jack / Plug Audio / Video
Gender Male / Plug Male / Plug Male / Plug Male / Plug Male / Plug
Geometry Straight Straight; Straight Straight
Termination Crimp, Solder Cup Solder Solder
Unlock Full Specs
to access all available technical data

Similar Products

Video Display Connectors Series - IEEE 1394 Connectors - Rego Electronics Inc.
Specs
Connector Type Audio / Video; Board Mount Connector; IEEE 1394 Connectors, FireWire
Gender Female / Jack
Geometry Right Angle
View Details
SAE Hermetic Terminal Seal - 27404 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
Current Rating 105.0 amps
View Details
50 Ohm C Connector, C 90° Plug - 190807 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details