Molex Contact, Male, 26-24Awg, Crimp; Product Range Molex 35745-0410

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Contact, Male, 26-24Awg, Crimp; Product Range Molex - 68K9377 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Male, 26-24Awg, Crimp; Product Range Molex
68K9377
Contact, Male, 26-24Awg, Crimp; Product Range Molex 68K9377
CONTACT, MALE, 26-24AWG, CRIMP; Product Range:35745 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:24AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:26AWG; Contact Material:Brass RoHS Compliant: Yes

CONTACT, MALE, 26-24AWG, CRIMP; Product Range:35745 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:24AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:26AWG; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet
070 Ter Male Dmpl 24 Molex - 58J8288 - Newark, An Avnet Company
Chicago, IL, United States
070 Ter Male Dmpl 24 Molex
58J8288
070 Ter Male Dmpl 24 Molex 58J8288
070 Ter Male DMPL 24

070 Ter Male DMPL 24

Supplier's Site
Contact, Pin, 24Awg, Crimp; Product Range Molex - 99Y4359 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 24Awg, Crimp; Product Range Molex
99Y4359
Contact, Pin, 24Awg, Crimp; Product Range Molex 99Y4359
CONTACT, PIN, 24AWG, CRIMP; Product Range:VersaBlade 35745 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:24AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:-; Contact Material:Brass RoHS Compliant: Yes

CONTACT, PIN, 24AWG, CRIMP; Product Range:VersaBlade 35745 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:24AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:-; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 35745-0410 68K9377 58J8288 99Y4359
Product Name Contact, Male, 26-24Awg, Crimp; Product Range Molex 070 Ter Male Dmpl 24 Molex Contact, Pin, 24Awg, Crimp; Product Range Molex
Termination Crimp Crimp
Unlock Full Specs
to access all available technical data

Similar Products

RECEPTACLE,M23 - 888M-M19AE-3F - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Gender Female / Jack
Geometry Straight
View Details
Coaxial Adapters - NASB-B - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details