"3.50mm (0.141"", 1/8"", Mini Plug) - Headphone Phone Jack Mono Connector Solder Eyelet(s)"
3.5mm Mono RA Jack, 3 Pos, Solder, Thru-Hole, 250V Product overview: 35RAPC2AV from Switchcraft is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 250V, Electronic Connector, Audio Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 434-35RAPC2AV can be used for catalog matching and distributor lookup.
Manufacturer: Switchcraft Inc.
Win Source Part Number: 845282-35RAPC2AV
Series: 35
Features: Connector
Package: Bulk
Family Name: 35RAPC
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 560
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 7 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 35RAPC2AV-ND, Q2275170, SC1457
CONNECTOR, PHONE AUDIO, JACK, 2 POSITION; No. of Contacts:2Contacts; Gender:Jack; Pin Diameter:3.5mm; Connector Mounting:PCB Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Plastic Body; Product Range:- RoHS Compliant: Yes
3.5 mm SINGLE MONO JACK, VERTICAL, THREADED
| Switchcraft, Inc. | DigiKey | Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 35RAPC2AV | SC1457-ND | 35RAPC2AV | 434-35RAPC2AV | 845282-35RAPC2AV | 96F9606 | 70214257 |
| Product Name | Audio Connectors | Audio & Video Connectors | 250V Electronic Connector | Barrel - Barrel - Audio Connectors - 35RAPC2AV | Connector, Phone Audio, Jack, 2 Position; No. Of Contacts Switchcraft/conxall | 3.5 mm SINGLE MONO JACK, VERTICAL, THREADED | |
| Connector Type | Audio / Video | Phone Jack | Audio / Video | Audio / Video | Audio / Video; Phone Jack / Plug | Audio / Video | |
| Gender | Female / Jack | Female / Jack | Female / Jack | Female / Jack | |||
| Geometry | Right Angle | Right Angle | |||||
| Termination | Solder Cup | Solder |