3.5MM PC horizontal mount Jack, stereo, threaded bushing
3.5mm PC mountable jacks, perfect for use in multi-media workstations, headphone/ microphone sets, Audio, Telecommunications, Medical and Instrumentation. The compact design and easy of installation onto a PCB make this an ideal solution.
3.5MM HORZ STEREO JACK, RoHS
"3.50mm (0.141"", 1/8"", Mini Plug) - Headphone Phone Jack Stereo (3 Conductor, TRS) Connector Solder"
CONNECTOR, 3.5MM HORZ STEREO JACK, ROHS ROHS COMPLIANT: YES
| Switchcraft, Inc. | Conxall Corporation | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 35RAPC2BH3 | 35RAPC2BH3 | 35RAPC2BH3 | SC1465-ND | 27B9342 |
| Product Name | 3.5 mm Mono & Stereo PC Board Mount Jacks | Audio & Video Connectors | Audio Connectors | Connector, 3.5Mm Horz Stereo Jack, Rohs Rohs Compliant Switchcraft/conxall | |
| Connector Type | Audio / Video | Audio / Video | Phone Jack | Audio / Video | |
| Gender | Female / Jack | Female / Jack | Female / Jack | ||
| Geometry | Right Angle |