"3.50mm (0.141"", 1/8"", Mini Plug) - Headphone Phone Jack Stereo (3 Conductor, TRS) Connector Solder"
3.5MM HORZ STEREO JACK, RoHS
CONNECTOR, 3.5MM STEREO JACK-HO ROHS COMPLIANT: YES
| Switchcraft, Inc. | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 35RAPC2BHN2 | SC1458-ND | 35RAPC2BHN2 | 27B9340 |
| Product Name | Audio Connectors | Audio & Video Connectors | Connector, 3.5Mm Stereo Jack-Ho Rohs Compliant Switchcraft/conxall | |
| Connector Type | Audio / Video | Phone Jack | Audio / Video | Audio / Video |
| Gender | Female / Jack | Female / Jack | ||
| Geometry | Right Angle |