Switchcraft, Inc. 35HD Series Locking Plug 35HDLNN

Description
3.5MM (1/8" mini) Locking Stereo Plug, nickel handle, tin plug, 0.250" cable opening 3.5mm plug with one piece tip rod for ultra-reliability. Locking collar secures plug to threaded bushing with M6 x 0.5 thread. Handle available with either .250 or .175 cable opening, heavy duty large cable clamp available. •Available in bulk or individually bagged (add PKG to the part number for individual bagging)
Request a Quote Datasheet
Description
3.5MM (1/8" mini) Locking Stereo Plug, nickel handle, tin plug, 0.250" cable opening 3.5mm plug with one piece tip rod for ultra-reliability. Locking collar secures plug to threaded bushing with M6 x 0.5 thread. Handle available with either .250 or .175 cable opening, heavy duty large cable clamp available. •Available in bulk or individually bagged (add PKG to the part number for individual bagging)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
35HD Series Locking Plug - 35HDLNN - Conxall Corporation
Villa Park, IL, USA
35HD Series Locking Plug
35HDLNN
35HD Series Locking Plug 35HDLNN
3.5MM (1/8" mini) Locking Stereo Plug, nickel handle, tin plug, 0.250" cable opening 3.5mm plug with one piece tip rod for ultra-reliability. Locking collar secures plug to threaded bushing with M6 x 0.5 thread. Handle available with either .250 or .175 cable opening, heavy duty large cable clamp available. •Available in bulk or individually bagged (add PKG to the part number for individual bagging)

3.5MM (1/8" mini) Locking Stereo Plug, nickel handle, tin plug, 0.250" cable opening
3.5mm plug with one piece tip rod for ultra-reliability. Locking collar secures plug to threaded bushing with M6 x 0.5 thread. Handle available with either .250 or .175 cable opening, heavy duty large cable clamp available. •Available in bulk or individually bagged (add PKG to the part number for individual bagging)

Supplier's Site
Audio & Video Connectors - 35HDLNN - Powell Electronics, Inc.
Swedesboro, NJ, United States
Audio & Video Connectors
35HDLNN
Audio & Video Connectors 35HDLNN
3.5MM STEREO PLUG, RoHS

3.5MM STEREO PLUG, RoHS

Buy Now
Audio Connectors - SC1487-ND - DigiKey
Thief River Falls, MN, United States
Audio Connectors
SC1487-ND
Audio Connectors SC1487-ND
"3.50mm (0.141"", 1/8"", Mini Plug) - Headphone Phone Plug Stereo (3 Conductor, TRS) Connector Solder Eyelet(s)"

"3.50mm (0.141"", 1/8"", Mini Plug) - Headphone Phone Plug Stereo (3 Conductor, TRS) Connector Solder Eyelet(s)"

Buy Now Datasheet
Connector, Rca/phono, Plug, 3 Position; No. Of Contacts Switchcraft/conxall - 19P7304 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rca/phono, Plug, 3 Position; No. Of Contacts Switchcraft/conxall
19P7304
Connector, Rca/phono, Plug, 3 Position; No. Of Contacts Switchcraft/conxall 19P7304
CONNECTOR, RCA/PHONO, PLUG, 3 POSITION; No. of Contacts:3Contacts; Gender:Plug; Pin Diameter:3.5mm; Connector Mounting:Cable Mount; Contact Plating:Tin Plated Contacts; Connector Body Material:-; Product Range:- RoHS Compliant: Yes

CONNECTOR, RCA/PHONO, PLUG, 3 POSITION; No. of Contacts:3Contacts; Gender:Plug; Pin Diameter:3.5mm; Connector Mounting:Cable Mount; Contact Plating:Tin Plated Contacts; Connector Body Material:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Conxall Corporation Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 35HDLNN 35HDLNN SC1487-ND 19P7304
Product Name 35HD Series Locking Plug Audio & Video Connectors Audio Connectors Connector, Rca/phono, Plug, 3 Position; No. Of Contacts Switchcraft/conxall
Gender Male / Plug Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data