3.5MM (1/8" mini) Stereo Plug, gold finger, nickel handle, 0.175" cable diameter
Sturdy construction 3.5mm plugs with insert molded plug finger. Longer cable clamp and larger solder terminals for easier plug assembly and more room for solder connections. Longer handle for improved gripping surface and easy plug withdrawl from jack.
Connectors Audio/Video, Audio Power Plugs & Jacks
"3.50mm (0.141"", 1/8"", Mini Plug) - Headphone Phone Plug Stereo (3 Conductor, TRS) Connector Solder"
3.5MM STEREO PLUG, ROHS ROHS COMPLIANT: YES
| Conxall Corporation | Heilind Electronics, Inc. | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 35HDNAUS | 35HDNAUS | 35HDNAUS | SC2773-ND | 20C2095 |
| Product Name | 35HD Series Straight Plugs | Connectors Audio/Video, Audio Power Plugs & Jacks | Audio & Video Connectors | Audio Connectors | 3.5Mm Stereo Plug, Rohs Rohs Compliant Switchcraft/conxall |
| Gender | Male / Plug | Male / Plug; Female / Jack | Male / Plug |