"3.50mm (0.141"", 1/8"", Mini Plug) - Headphone Phone Jack Stereo (3 Conductor, TRS) Connector Solder"
3.5MM VERT STEREO JACK, RoHS
CONN JACK STEREO 3.5MM R/A
CONNECTOR, 3.5MM VERT STEREO JACK, ROHS ROHS COMPLIANT: YES
| Switchcraft, Inc. | DigiKey | Powell Electronics, Inc. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 35RAPC4BVN4 | SC1463-ND | 35RAPC4BVN4 | 35RAPC4BVN4 | 27B9351 |
| Product Name | Audio Connectors | Audio & Video Connectors | Audio Connectors | Connector, 3.5Mm Vert Stereo Jack, Rohs Rohs Compliant Switchcraft/conxall | |
| Connector Type | Audio / Video | Phone Jack | Audio / Video | Audio / Video | Audio / Video |
| Gender | Female / Jack | Female / Jack | Female / Jack | ||
| Geometry | Right Angle |