Connector
CONTACT, SOCKET, 20AWG, CRIMP; Product Range:VersaBlade 35746 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:22AWG RoHS Compliant: Yes
CONTACT, SOCKET, 22-20AWG, CRIMP ROHS COMPLIANT: YES
| Powell Electronics, Inc. | Heilind Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 35746-0110 | 35746-0110 | 56H7302 | 90AJ7753 |
| Product Name | Connectors Miscellaneous | Contact, Socket, 20Awg, Crimp; Product Range Molex | Contact, Socket, 22-20Awg, Crimp Rohs Compliant Molex | |
| Termination | Crimp |