3.5MM PC vertical mount Jack, stereo, threaded bushing
3.5mm PC mountable jacks, perfect for use in multi-media workstations, headphone/ microphone sets, Audio, Telecommunications, Medical and Instrumentation. The compact design and easy of installation onto a PCB make this an ideal solution.
"3.50mm (0.141"", 1/8"", Mini Plug) - Headphone Phone Jack Stereo (3 Conductor, TRS) Connector Solder"
3.5MM VERT STEREO JACK, RoHS
Conn 3.5MM Stereo Jack F 3 POS Solder RA Thru-Hole 3 Terminal 1 Port
| Switchcraft, Inc. | Conxall Corporation | DigiKey | Powell Electronics, Inc. | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 35RAPC3BV4 | 35RAPC3BV4 | SC2799-ND | 35RAPC3BV4 | 787-35RAPC3BV4 |
| Product Name | 3.5 mm Mono & Stereo PC Board Mount Jacks | Audio Connectors | Audio & Video Connectors | Conn 3.5MM Stereo Jack F 3 POS Solder RA Thru-Hole 3 Terminal 1 Port | |
| Connector Type | Audio / Video | Phone Jack | Audio / Video | ||
| Gender | Female / Jack | Female / Jack | Female / Jack | Female / Jack | |
| Geometry | Right Angle | Right Angle; Right Angle | |||
| Termination | Solder Cup | Solder |