Switchcraft, Inc. Audio & Video Connectors 35RM3LS

Description
3.5MM LCK, SLD JACK, RPM, RoHS
Request a Quote Datasheet
Description
3.5MM LCK, SLD JACK, RPM, RoHS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Audio & Video Connectors
35RM3LS
Audio & Video Connectors 35RM3LS
3.5MM LCK, SLD JACK, RPM, RoHS

3.5MM LCK, SLD JACK, RPM, RoHS

Buy Now
Audio Connectors - SC2589-ND - DigiKey
Thief River Falls, MN, United States
Audio Connectors
SC2589-ND
Audio Connectors SC2589-ND
"3.50mm (0.141"", 1/8"", Mini Plug) - Headphone Phone Jack Stereo (3 Conductor, TRS) Connector Solder Eyelet(s)"

"3.50mm (0.141"", 1/8"", Mini Plug) - Headphone Phone Jack Stereo (3 Conductor, TRS) Connector Solder Eyelet(s)"

Buy Now Datasheet
Connector, Stereo Jack, 3.5Mm, Panel; No. Of Contacts Switchcraft/conxall - 24AC7379 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Stereo Jack, 3.5Mm, Panel; No. Of Contacts Switchcraft/conxall
24AC7379
Connector, Stereo Jack, 3.5Mm, Panel; No. Of Contacts Switchcraft/conxall 24AC7379
CONNECTOR, STEREO JACK, 3.5MM, PANEL; No. of Contacts:3Contacts; Gender:Jack; Pin Diameter:-; Connector Mounting:Panel Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:-; Product Range:- RoHS Compliant: Yes

CONNECTOR, STEREO JACK, 3.5MM, PANEL; No. of Contacts:3Contacts; Gender:Jack; Pin Diameter:-; Connector Mounting:Panel Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 35RM3LS SC2589-ND 24AC7379
Product Name Audio & Video Connectors Audio Connectors Connector, Stereo Jack, 3.5Mm, Panel; No. Of Contacts Switchcraft/conxall
Connector Type Audio / Video Audio / Video; Phone Jack / Plug Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Nh-Din 2C / 400V / 80A / Gg Schurter - 54AJ9440 - Newark, An Avnet Company
Specs
Connector Type DIN Connector
View Details
Transducer Receptacles - DR-4S-4H - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 30 AWG
View Details