"3.50mm (0.141"", 1/8"", Mini Plug) - Headphone Phone Jack, Dual Stereo (3 Conductor, TRS) Connector Solder"
FEATURES
* 3-conductor, miniature phone jack mates with 3.5 mm
finger plugs.
* Saves board space...two jacks in a single vertical
mount footprint.
* Ideally suited for infra-red and convection oven soldering
235°C (455°F).
* Board retention pins accommodate PC board thickness
range of .050 inches to .080 inches.
* Single-screw panel mounting hole is standard.
* EMI-RFI shield, optional.
* Housing UL 94V-0 rated against flammability.
APPLICATIONS
* Multi-media workstations
* Headphones/microphon
* Interactive TV
* Audio
* Telecommunications
* Medical
* Computer
* Instrumentation
CONNECTOR, PHONE AUDIO, JACK, 3 POSITION; No. of Contacts:3Contacts; Gender:Jack; Pin Diameter:3.5mm; Connector Mounting:PCB Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Plastic Body; Product Range:- RoHS Compliant: Yes
| Switchcraft, Inc. | Powell Electronics, Inc. | DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 35RAPC7JS | 35RAPC7JS | SC1462-ND | 70214219 | 96F9605 |
| Product Name | Audio & Video Connectors | Audio Connectors | Jack, Dual Stereo; 3.5mm; Shielded; Vertical PCB mount | Connector, Phone Audio, Jack, 3 Position; No. Of Contacts Switchcraft/conxall | |
| Connector Type | Audio / Video | Audio / Video | Phone Jack, Dual | Audio / Video | Audio / Video; Phone Jack / Plug |
| Gender | Female / Jack | Female / Jack | Female / Jack | ||
| Geometry | Right Angle | Right Angle |