Switchcraft, Inc. Connectors Audio/Video,Phone,Hdphne,Phono/RCA Plugs/Jacks 35FM3

Description
3.5MM JACK, PANEL MOUNT FRONT MOUNT, FLUSH
Request a Quote Datasheet
Description
3.5MM JACK, PANEL MOUNT FRONT MOUNT, FLUSH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Audio/Video,Phone,Hdphne,Phono/RCA Plugs/Jacks - 35FM3 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Audio/Video,Phone,Hdphne,Phono/RCA Plugs/Jacks
35FM3
Connectors Audio/Video,Phone,Hdphne,Phono/RCA Plugs/Jacks 35FM3
3.5MM JACK, PANEL MOUNT FRONT MOUNT, FLUSH

3.5MM JACK, PANEL MOUNT FRONT MOUNT, FLUSH

Buy Now
Swedesboro, NJ, United States
Audio & Video Connectors
35FM3
Audio & Video Connectors 35FM3
3.5MM JACK ASSY, FPM, RoHS

3.5MM JACK ASSY, FPM, RoHS

Buy Now
Audio Connectors - SC2591-ND - DigiKey
Thief River Falls, MN, United States
Audio Connectors
SC2591-ND
Audio Connectors SC2591-ND
"3.50mm (0.141"", 1/8"", Mini Plug) - Headphone Phone Jack Stereo (3 Conductor, TRS) Connector Solder Eyelet(s)"

"3.50mm (0.141"", 1/8"", Mini Plug) - Headphone Phone Jack Stereo (3 Conductor, TRS) Connector Solder Eyelet(s)"

Buy Now Datasheet
Connector, Stereo Jack, 3.5Mm, Panel; No. Of Contacts Switchcraft/conxall - 24AC7374 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Stereo Jack, 3.5Mm, Panel; No. Of Contacts Switchcraft/conxall
24AC7374
Connector, Stereo Jack, 3.5Mm, Panel; No. Of Contacts Switchcraft/conxall 24AC7374
CONNECTOR, STEREO JACK, 3.5MM, PANEL; No. of Contacts:3Contacts; Gender:Jack; Pin Diameter:-; Connector Mounting:Panel Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:-; Product Range:- RoHS Compliant: Yes

CONNECTOR, STEREO JACK, 3.5MM, PANEL; No. of Contacts:3Contacts; Gender:Jack; Pin Diameter:-; Connector Mounting:Panel Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 35FM3 35FM3 SC2591-ND 24AC7374
Product Name Connectors Audio/Video,Phone,Hdphne,Phono/RCA Plugs/Jacks Audio & Video Connectors Audio Connectors Connector, Stereo Jack, 3.5Mm, Panel; No. Of Contacts Switchcraft/conxall
Gender Female / Jack Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 5 Pin Pogo Pin Connector magnetic -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Transducer Receptacles - PT02H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details