Switchcraft, Inc. Audio Connectors 35FM3L

Description
"3.50mm (0.141"", 1/8"", Mini Plug) - Headphone Phone Jack Stereo (3 Conductor, TRS) Connector Solder Eyelet(s)"
Request a Quote Datasheet
Description
"3.50mm (0.141"", 1/8"", Mini Plug) - Headphone Phone Jack Stereo (3 Conductor, TRS) Connector Solder Eyelet(s)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Connectors - SC2592-ND - DigiKey
Thief River Falls, MN, United States
Audio Connectors
SC2592-ND
Audio Connectors SC2592-ND
"3.50mm (0.141"", 1/8"", Mini Plug) - Headphone Phone Jack Stereo (3 Conductor, TRS) Connector Solder Eyelet(s)"

"3.50mm (0.141"", 1/8"", Mini Plug) - Headphone Phone Jack Stereo (3 Conductor, TRS) Connector Solder Eyelet(s)"

Buy Now Datasheet
Swedesboro, NJ, United States
Audio & Video Connectors
35FM3L
Audio & Video Connectors 35FM3L
3.5MM, LCK JACK, FPM, RoHS

3.5MM, LCK JACK, FPM, RoHS

Buy Now
Connector, Stereo Jack, 3.5Mm, Panel; No. Of Contacts Switchcraft/conxall - 24AC7375 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Stereo Jack, 3.5Mm, Panel; No. Of Contacts Switchcraft/conxall
24AC7375
Connector, Stereo Jack, 3.5Mm, Panel; No. Of Contacts Switchcraft/conxall 24AC7375
CONNECTOR, STEREO JACK, 3.5MM, PANEL; No. of Contacts:3Contacts; Gender:Jack; Pin Diameter:-; Connector Mounting:Panel Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:-; Product Range:- RoHS Compliant: Yes

CONNECTOR, STEREO JACK, 3.5MM, PANEL; No. of Contacts:3Contacts; Gender:Jack; Pin Diameter:-; Connector Mounting:Panel Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SC2592-ND 35FM3L 24AC7375
Product Name Audio Connectors Audio & Video Connectors Connector, Stereo Jack, 3.5Mm, Panel; No. Of Contacts Switchcraft/conxall
Connector Type Audio / Video; Phone Jack / Plug Audio / Video Audio / Video
Unlock Full Specs
to access all available technical data