Molex Connectors 35745-0110

Description
CUT STRIP - 1.8TAB+REC MALE TERM/DMPL 357 50110
Request a Quote Datasheet
Description
CUT STRIP - 1.8TAB+REC MALE TERM/DMPL 357 50110
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors - 35745-0110 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
35745-0110
Connectors 35745-0110
CUT STRIP - 1.8TAB+REC MALE TERM/DMPL 357 50110

CUT STRIP - 1.8TAB+REC MALE TERM/DMPL 357 50110

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Contact, Pin, 20Awg, Crimp; Product Range Molex - 56H7300 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 20Awg, Crimp; Product Range Molex
56H7300
Contact, Pin, 20Awg, Crimp; Product Range Molex 56H7300
CONTACT, PIN, 20AWG, CRIMP; Product Range:VersaBlade 35745 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:22AWG; Contact Material:Brass RoHS Compliant: Yes

CONTACT, PIN, 20AWG, CRIMP; Product Range:VersaBlade 35745 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:22AWG; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet
Contact, Pin, 22-20Awg, Crimp Rohs Compliant Molex - 90AJ7752 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 22-20Awg, Crimp Rohs Compliant Molex
90AJ7752
Contact, Pin, 22-20Awg, Crimp Rohs Compliant Molex 90AJ7752
CONTACT, PIN, 22-20AWG, CRIMP ROHS COMPLIANT: YES

CONTACT, PIN, 22-20AWG, CRIMP ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 35745-0110 35745-0110 56H7300 90AJ7752
Product Name Connectors Contact, Pin, 20Awg, Crimp; Product Range Molex Contact, Pin, 22-20Awg, Crimp Rohs Compliant Molex
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 20 Amp 250 Volt L6-20R - L0620C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 20.0 amps
View Details
METRAL® - 10022089-101 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Gender Female / Jack
Geometry Right Angle
Termination to Cable
View Details