Eaton Corp. / Commercial Controls Division Molded Case Circuit Breaker HFD3070

Description
MOLDED CASE CIRCUIT BREAKER, C SERIES, F-FRAME, 600 VAC, 250 VDC, 3-POLE, 70 AMP, LOAD SIDE LUGS ONLY. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
MOLDED CASE CIRCUIT BREAKER, C SERIES, F-FRAME, 600 VAC, 250 VDC, 3-POLE, 70 AMP, LOAD SIDE LUGS ONLY. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Molded Case Circuit Breaker - 152826 - Radwell International
Willingboro, NJ, United States
Molded Case Circuit Breaker
152826
Molded Case Circuit Breaker 152826
MOLDED CASE CIRCUIT BREAKER, C SERIES, F-FRAME, 600 VAC, 250 VDC, 3-POLE, 70 AMP, LOAD SIDE LUGS ONLY. FREE 2 YEAR RADWELL WARRANTY

MOLDED CASE CIRCUIT BREAKER, C SERIES, F-FRAME, 600 VAC, 250 VDC, 3-POLE, 70 AMP, LOAD SIDE LUGS ONLY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Circuit Breaker, Thermal Magnetic, 3P, 70A; Product Range Eaton Cutler Hammer - 50K9187 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Thermal Magnetic, 3P, 70A; Product Range Eaton Cutler Hammer
50K9187
Circuit Breaker, Thermal Magnetic, 3P, 70A; Product Range Eaton Cutler Hammer 50K9187
CIRCUIT BREAKER, THERMAL MAGNETIC, 3P, 70A; Product Range:HFD Series; Current Rating:70A; No. of Poles:3 Pole; Voltage Rating VDC:250VDC; Voltage Rating VAC:600VAC; Circuit Breaker Mounting:DIN Rail; Voltage AC:600V RoHS Compliant: No

CIRCUIT BREAKER, THERMAL MAGNETIC, 3P, 70A; Product Range:HFD Series; Current Rating:70A; No. of Poles:3 Pole; Voltage Rating VDC:250VDC; Voltage Rating VAC:600VAC; Circuit Breaker Mounting:DIN Rail; Voltage AC:600V RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers
Product Number 152826 50K9187
Product Name Molded Case Circuit Breaker Circuit Breaker, Thermal Magnetic, 3P, 70A; Product Range Eaton Cutler Hammer
Rated AC Voltage 600 volts 600 volts
Rated DC Voltage 250 volts 250 volts
Rated Current 70 amps 70 amps
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - AS168X-CB1G270-ND - DigiKey
Specs
Rated Current 27 amps
Trip System Type Thermal Magnetic
Mounting Style Din Rail Mounted
View Details
Circuit Breakers & Accessories - 1D7UR - Powell Electronics, Inc.
Specs
Rated Current 7 amps
View Details
Circuit Breakers - 209-3-1-65-4-9-80-ND - DigiKey
Specs
Rated Current 80 amps
Trip System Type Magnetic Hydraulic
Mounting Style Din Rail Mounted
View Details
2 suppliers