Eaton Corp. / Commercial Controls Division Molded Case Circuit Breaker JD3225

Description
CIRCUIT BREAKER, TYPE JD, 225AMP MAX, 3POLE, 600VAC, 18KAIC @ 600V. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
CIRCUIT BREAKER, TYPE JD, 225AMP MAX, 3POLE, 600VAC, 18KAIC @ 600V. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Molded Case Circuit Breaker - 142557 - Radwell International
Willingboro, NJ, United States
Molded Case Circuit Breaker
142557
Molded Case Circuit Breaker 142557
CIRCUIT BREAKER, TYPE JD, 225AMP MAX, 3POLE, 600VAC, 18KAIC @ 600V. FREE 2 YEAR RADWELL WARRANTY

CIRCUIT BREAKER, TYPE JD, 225AMP MAX, 3POLE, 600VAC, 18KAIC @ 600V. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Circuit Breaker, 3 Pole, 225A; Product Range Eaton Cutler Hammer - 51K1659 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, 3 Pole, 225A; Product Range Eaton Cutler Hammer
51K1659
Circuit Breaker, 3 Pole, 225A; Product Range Eaton Cutler Hammer 51K1659
CIRCUIT BREAKER, 3 POLE, 225A; Product Range:JD Series; Current Rating:225A; No. of Poles:3 Pole; Voltage Rating VDC:250VDC; Voltage Rating VAC:600VAC; Circuit Breaker Mounting:DIN Rail, Panel RoHS Compliant: No

CIRCUIT BREAKER, 3 POLE, 225A; Product Range:JD Series; Current Rating:225A; No. of Poles:3 Pole; Voltage Rating VDC:250VDC; Voltage Rating VAC:600VAC; Circuit Breaker Mounting:DIN Rail, Panel RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers
Product Number 142557 51K1659
Product Name Molded Case Circuit Breaker Circuit Breaker, 3 Pole, 225A; Product Range Eaton Cutler Hammer
Number of Poles 3 3
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 486-3-128-234-ND - DigiKey
Specs
Rated Current 10 amps
Trip System Type Thermal
Features Trip Indicator
View Details
3 suppliers
2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details
Circuit Breakers - 209-2-1-61-3-5-10-ND - DigiKey
Specs
Rated Current 10 amps
Trip System Type Magnetic Hydraulic
Mounting Style Plug-in
View Details
Circuit Breakers - A-0702F -  - VICFUSE
Specs
Rated AC Voltage 125 to 250 volts
Rated DC Voltage 12 volts
Rated Current 1 to 20 amps
View Details