Eaton Corporation Non Interchangeable Trip Breaker HJDB3090

Description
MOLDED CASE, THERMAL MAGNETIC TYPE 4.13 INCH W X 4.06 INCH D X 10 INCH H SIZE 600 MAX. AC VOLTAGE RATING 250 MAX. DC VOLTAGE RATING 240/480/600 VAC AT 50/60 HZ, 250 VDC (UL 489) 240/380/415 VAC AT 50/60 HZ, 250 VDC (IEC) VOLTAGE RATING 100 KILOAMPERE AT 240 VAC, 65 KILOAMPERE AT 480 VAC, 25 KILOAMPERE AT 600 VAC, 22 KILOAMPERE AT 250 VDC (UL 489) 100 KILOAMPERE AT 240 VAC, 65 KILOAMPERE AT 380/415 VAC, 22 KILOAMPERE AT 250 VDC (IEC) INTERRUPTING RATING 90 AMPERE AT 40 DEG C CURRENT RATING 3 POLE(S) ALUMINUM/COPPER STANDARD PRESSURE LINE AND LOAD TERMINAL TERMINAL TYPE J FRAME TYPE MAXIMUM AC VOLTAGE RATING - UOM V MAXIMUM DC VOLTAGE RATING - UOM V HJDB MODEL
Description
MOLDED CASE, THERMAL MAGNETIC TYPE 4.13 INCH W X 4.06 INCH D X 10 INCH H SIZE 600 MAX. AC VOLTAGE RATING 250 MAX. DC VOLTAGE RATING 240/480/600 VAC AT 50/60 HZ, 250 VDC (UL 489) 240/380/415 VAC AT 50/60 HZ, 250 VDC (IEC) VOLTAGE RATING 100 KILOAMPERE AT 240 VAC, 65 KILOAMPERE AT 480 VAC, 25 KILOAMPERE AT 600 VAC, 22 KILOAMPERE AT 250 VDC (UL 489) 100 KILOAMPERE AT 240 VAC, 65 KILOAMPERE AT 380/415 VAC, 22 KILOAMPERE AT 250 VDC (IEC) INTERRUPTING RATING 90 AMPERE AT 40 DEG C CURRENT RATING 3 POLE(S) ALUMINUM/COPPER STANDARD PRESSURE LINE AND LOAD TERMINAL TERMINAL TYPE J FRAME TYPE MAXIMUM AC VOLTAGE RATING - UOM V MAXIMUM DC VOLTAGE RATING - UOM V HJDB MODEL

Suppliers

Company
Product
Description
Supplier Links
Non Interchangeable Trip Breaker - HJDB3090 - Eaton Corporation
Cleveland, OH, USA
Non Interchangeable Trip Breaker
HJDB3090
Non Interchangeable Trip Breaker HJDB3090
MOLDED CASE, THERMAL MAGNETIC TYPE 4.13 INCH W X 4.06 INCH D X 10 INCH H SIZE 600 MAX. AC VOLTAGE RATING 250 MAX. DC VOLTAGE RATING 240/480/600 VAC AT 50/60 HZ, 250 VDC (UL 489) 240/380/415 VAC AT 50/60 HZ, 250 VDC (IEC) VOLTAGE RATING 100 KILOAMPERE AT 240 VAC, 65 KILOAMPERE AT 480 VAC, 25 KILOAMPERE AT 600 VAC, 22 KILOAMPERE AT 250 VDC (UL 489) 100 KILOAMPERE AT 240 VAC, 65 KILOAMPERE AT 380/415 VAC, 22 KILOAMPERE AT 250 VDC (IEC) INTERRUPTING RATING 90 AMPERE AT 40 DEG C CURRENT RATING 3 POLE(S) ALUMINUM/COPPER STANDARD PRESSURE LINE AND LOAD TERMINAL TERMINAL TYPE J FRAME TYPE MAXIMUM AC VOLTAGE RATING - UOM V MAXIMUM DC VOLTAGE RATING - UOM V HJDB MODEL
  • MOLDED CASE, THERMAL MAGNETIC TYPE
  • 4.13 INCH W X 4.06 INCH D X 10 INCH H SIZE
  • 600 MAX. AC VOLTAGE RATING
  • 250 MAX. DC VOLTAGE RATING
  • 240/480/600 VAC AT 50/60 HZ, 250 VDC (UL 489)
  • 240/380/415 VAC AT 50/60 HZ, 250 VDC (IEC) VOLTAGE RATING
  • 100 KILOAMPERE AT 240 VAC, 65 KILOAMPERE AT 480 VAC, 25 KILOAMPERE AT 600 VAC, 22 KILOAMPERE AT 250 VDC (UL 489)
  • 100 KILOAMPERE AT 240 VAC, 65 KILOAMPERE AT 380/415 VAC, 22 KILOAMPERE AT 250 VDC (IEC) INTERRUPTING RATING
  • 90 AMPERE AT 40 DEG C CURRENT RATING
  • 3 POLE(S)
  • ALUMINUM/COPPER STANDARD PRESSURE LINE AND LOAD TERMINAL TERMINAL TYPE
  • J FRAME TYPE
  • MAXIMUM AC VOLTAGE RATING - UOM V
  • MAXIMUM DC VOLTAGE RATING - UOM V
  • HJDB MODEL
Supplier's Site

Technical Specifications

  Eaton Corporation
Product Category Circuit Breakers
Product Number HJDB3090
Product Name Non Interchangeable Trip Breaker
Rated AC Voltage 240 to 600 volts
Rated DC Voltage 250 volts
Rated Current 90 amps
Rated Breaking Capacity 22000 to 100000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 209-1-1864-14-ND - DigiKey
Specs
Trip System Type Magnetic Hydraulic
Mounting Style Plug-in
Manual Actuator Type Other; (Lever)
View Details
140G 125A Frame Molded Case Ckt-Bkr - 140G-G2E3-D16 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Number of Poles 3
Features Molded Case Circuit Breaker
View Details
2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details