Eaton Corporation Non Interchangeable Trip Breaker JDCB3125

Description
MOLDED CASE, THERMAL MAGNETIC TYPE 4.13 INCH W X 4.06 INCH D X 10 INCH H SIZE 600 MAX. AC VOLTAGE RATING 250 MAX. DC VOLTAGE RATING 240/480/600 VAC AT 50/60 HZ, 250 VDC (UL 489) 240/380/415 VAC AT 50/60 HZ, 250 VDC (IEC) VOLTAGE RATING 200 KILOAMPERE AT 240 VAC, 100 KILOAMPERE AT 480 VAC, 35 KILOAMPERE AT 600 VAC, 22 KILOAMPERE AT 250 VDC (UL 489) 200 KILOAMPERE AT 240 VAC, 100 KILOAMPERE AT 380/415 VAC, 22 KILOAMPERE AT 250 VDC (IEC) INTERRUPTING RATING 125 AMPERE AT 40 DEG C CURRENT RATING 3 POLE(S) ALUMINUM/COPPER STANDARD PRESSURE LINE AND LOAD TERMINAL TERMINAL TYPE J FRAME TYPE MAXIMUM AC VOLTAGE RATING - UOM V MAXIMUM DC VOLTAGE RATING - UOM V JDCB MODEL
Description
MOLDED CASE, THERMAL MAGNETIC TYPE 4.13 INCH W X 4.06 INCH D X 10 INCH H SIZE 600 MAX. AC VOLTAGE RATING 250 MAX. DC VOLTAGE RATING 240/480/600 VAC AT 50/60 HZ, 250 VDC (UL 489) 240/380/415 VAC AT 50/60 HZ, 250 VDC (IEC) VOLTAGE RATING 200 KILOAMPERE AT 240 VAC, 100 KILOAMPERE AT 480 VAC, 35 KILOAMPERE AT 600 VAC, 22 KILOAMPERE AT 250 VDC (UL 489) 200 KILOAMPERE AT 240 VAC, 100 KILOAMPERE AT 380/415 VAC, 22 KILOAMPERE AT 250 VDC (IEC) INTERRUPTING RATING 125 AMPERE AT 40 DEG C CURRENT RATING 3 POLE(S) ALUMINUM/COPPER STANDARD PRESSURE LINE AND LOAD TERMINAL TERMINAL TYPE J FRAME TYPE MAXIMUM AC VOLTAGE RATING - UOM V MAXIMUM DC VOLTAGE RATING - UOM V JDCB MODEL

Suppliers

Company
Product
Description
Supplier Links
Non Interchangeable Trip Breaker - JDCB3125 - Eaton Corporation
Cleveland, OH, USA
Non Interchangeable Trip Breaker
JDCB3125
Non Interchangeable Trip Breaker JDCB3125
MOLDED CASE, THERMAL MAGNETIC TYPE 4.13 INCH W X 4.06 INCH D X 10 INCH H SIZE 600 MAX. AC VOLTAGE RATING 250 MAX. DC VOLTAGE RATING 240/480/600 VAC AT 50/60 HZ, 250 VDC (UL 489) 240/380/415 VAC AT 50/60 HZ, 250 VDC (IEC) VOLTAGE RATING 200 KILOAMPERE AT 240 VAC, 100 KILOAMPERE AT 480 VAC, 35 KILOAMPERE AT 600 VAC, 22 KILOAMPERE AT 250 VDC (UL 489) 200 KILOAMPERE AT 240 VAC, 100 KILOAMPERE AT 380/415 VAC, 22 KILOAMPERE AT 250 VDC (IEC) INTERRUPTING RATING 125 AMPERE AT 40 DEG C CURRENT RATING 3 POLE(S) ALUMINUM/COPPER STANDARD PRESSURE LINE AND LOAD TERMINAL TERMINAL TYPE J FRAME TYPE MAXIMUM AC VOLTAGE RATING - UOM V MAXIMUM DC VOLTAGE RATING - UOM V JDCB MODEL
  • MOLDED CASE, THERMAL MAGNETIC TYPE
  • 4.13 INCH W X 4.06 INCH D X 10 INCH H SIZE
  • 600 MAX. AC VOLTAGE RATING
  • 250 MAX. DC VOLTAGE RATING
  • 240/480/600 VAC AT 50/60 HZ, 250 VDC (UL 489)
  • 240/380/415 VAC AT 50/60 HZ, 250 VDC (IEC) VOLTAGE RATING
  • 200 KILOAMPERE AT 240 VAC, 100 KILOAMPERE AT 480 VAC, 35 KILOAMPERE AT 600 VAC, 22 KILOAMPERE AT 250 VDC (UL 489)
  • 200 KILOAMPERE AT 240 VAC, 100 KILOAMPERE AT 380/415 VAC, 22 KILOAMPERE AT 250 VDC (IEC) INTERRUPTING RATING
  • 125 AMPERE AT 40 DEG C CURRENT RATING
  • 3 POLE(S)
  • ALUMINUM/COPPER STANDARD PRESSURE LINE AND LOAD TERMINAL TERMINAL TYPE
  • J FRAME TYPE
  • MAXIMUM AC VOLTAGE RATING - UOM V
  • MAXIMUM DC VOLTAGE RATING - UOM V
  • JDCB MODEL
Supplier's Site

Technical Specifications

  Eaton Corporation
Product Category Circuit Breakers
Product Number JDCB3125
Product Name Non Interchangeable Trip Breaker
Rated AC Voltage 240 to 600 volts
Rated DC Voltage 250 volts
Rated Current 125 amps
Rated Breaking Capacity 22000 to 200000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 2-2486200-5 - TE Connectivity
Specs
Rated Current 12 amps
Rated Breaking Capacity 1000 amps
Trip System Type Thermal
View Details
2 suppliers
Motor Protection - 1216846 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Motor Circuit Protection
View Details
2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details