CIRCUIT BREAKER, MOLDED CASE, SERIES C, 600 VAC MAX, 250 VDC MAX, 3-POLE, 250 AMP, THERMAL MAGNETIC, 350-700 TRIP RANGE, NEMA STARTER SIZE 5. FREE 2 YEAR RADWELL WARRANTY
| Radwell International | |
|---|---|
| Product Category | Circuit Breakers |
| Product Number | 4516094 |
| Product Name | Molded Case Circuit Breaker |
| Rated AC Voltage | 600 volts |