MOLDED CASE CIRCUIT BREAKER, C SERIES, F-FRAME, 600 VAC, 250 VDC, 3-POLE, 100 AMP, LOAD SIDE LUGS ONLY. FREE 2 YEAR RADWELL WARRANTY
HFD 3P 100A TRIP 600V CL 65KA 480V LOAD
CIRCUIT BREAKER, THERMAL MAGNETIC, 3P, 100A; Product Range:HFD Series; Current Rating:100A; No. of Poles:3 Pole; Voltage Rating VDC:250VDC; Voltage Rating VAC:600VAC; Circuit Breaker Mounting:DIN Rail; Voltage AC:600V RoHS Compliant: No
| Radwell International | Galco Industrial Electronics | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers | Circuit Breakers |
| Product Number | 440029 | HFD3100 | 50K9251 |
| Product Name | Molded Case Circuit Breaker | CHGP Molded Case | Circuit Breaker, Thermal Magnetic, 3P, 100A; Product Range Eaton Cutler Hammer |
| Rated AC Voltage | 600 volts | 600 volts | |
| Rated DC Voltage | 250 volts | 250 volts | |
| Rated Current | 100 amps | 100 amps |