Eaton Corporation Non Interchangeable Trip Breaker HLDDC20800

Description
MOLDED CASE TYPE 600 MAX. DC VOLTAGE RATING 125/250/600 VDC VOLTAGE RATING 42 KILOAMPERE AT 125/250 VDC, 35 KILOAMPERE AT 600 VDC INTERRUPTING RATING 800 AMPERE AT 40 DEG C CURRENT RATING 2 POLE(S) LINE AND LOAD TERMINAL TERMINAL TYPE HLD FRAME TYPE MAXIMUM DC VOLTAGE RATING - UOM V HLDDC MODEL
Datasheet
Description
MOLDED CASE TYPE 600 MAX. DC VOLTAGE RATING 125/250/600 VDC VOLTAGE RATING 42 KILOAMPERE AT 125/250 VDC, 35 KILOAMPERE AT 600 VDC INTERRUPTING RATING 800 AMPERE AT 40 DEG C CURRENT RATING 2 POLE(S) LINE AND LOAD TERMINAL TERMINAL TYPE HLD FRAME TYPE MAXIMUM DC VOLTAGE RATING - UOM V HLDDC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Non Interchangeable Trip Breaker - HLDDC20800 - Eaton Corporation
Cleveland, OH, USA
Non Interchangeable Trip Breaker
HLDDC20800
Non Interchangeable Trip Breaker HLDDC20800
MOLDED CASE TYPE 600 MAX. DC VOLTAGE RATING 125/250/600 VDC VOLTAGE RATING 42 KILOAMPERE AT 125/250 VDC, 35 KILOAMPERE AT 600 VDC INTERRUPTING RATING 800 AMPERE AT 40 DEG C CURRENT RATING 2 POLE(S) LINE AND LOAD TERMINAL TERMINAL TYPE HLD FRAME TYPE MAXIMUM DC VOLTAGE RATING - UOM V HLDDC MODEL
  • MOLDED CASE TYPE
  • 600 MAX. DC VOLTAGE RATING
  • 125/250/600 VDC VOLTAGE RATING
  • 42 KILOAMPERE AT 125/250 VDC, 35 KILOAMPERE AT 600 VDC INTERRUPTING RATING
  • 800 AMPERE AT 40 DEG C CURRENT RATING
  • 2 POLE(S)
  • LINE AND LOAD TERMINAL TERMINAL TYPE
  • HLD FRAME TYPE
  • MAXIMUM DC VOLTAGE RATING - UOM V
  • HLDDC MODEL
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation
Product Category Circuit Breakers
Product Number HLDDC20800
Product Name Non Interchangeable Trip Breaker
Rated DC Voltage 125 to 600 volts
Rated Current 800 amps
Rated Breaking Capacity 35000 to 42000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 209-2-1-52-2-6-100-ND - DigiKey
Specs
Rated Current 100 amps
Trip System Type Magnetic Hydraulic
Mounting Style Din Rail Mounted
View Details
Din Rail Mount Circuit Breaker - 32273926 - Radwell International
Specs
Rated AC Voltage 415 volts
Rated Current 4 amps
Number of Poles 1
View Details
Circuit Breakers - 486-2966-ND - DigiKey
Specs
Rated Current 5 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details