Eaton Corp. / Commercial Controls Division Circuit Breaker, 3 Pole, 70A; Product Range Eaton Cutler Hammer HMCP070M2C

Description
CIRCUIT BREAKER, 3 POLE, 70A; Product Range:HMCP Series; Current Rating:70A; No. of Poles:3 Pole; Voltage Rating VDC:250VDC; Voltage Rating VAC:600VAC; Circuit Breaker Mounting:DIN Rail, Panel RoHS Compliant: No
Datasheet
Description
CIRCUIT BREAKER, 3 POLE, 70A; Product Range:HMCP Series; Current Rating:70A; No. of Poles:3 Pole; Voltage Rating VDC:250VDC; Voltage Rating VAC:600VAC; Circuit Breaker Mounting:DIN Rail, Panel RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, 3 Pole, 70A; Product Range Eaton Cutler Hammer - 51K0330 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, 3 Pole, 70A; Product Range Eaton Cutler Hammer
51K0330
Circuit Breaker, 3 Pole, 70A; Product Range Eaton Cutler Hammer 51K0330
CIRCUIT BREAKER, 3 POLE, 70A; Product Range:HMCP Series; Current Rating:70A; No. of Poles:3 Pole; Voltage Rating VDC:250VDC; Voltage Rating VAC:600VAC; Circuit Breaker Mounting:DIN Rail, Panel RoHS Compliant: No

CIRCUIT BREAKER, 3 POLE, 70A; Product Range:HMCP Series; Current Rating:70A; No. of Poles:3 Pole; Voltage Rating VDC:250VDC; Voltage Rating VAC:600VAC; Circuit Breaker Mounting:DIN Rail, Panel RoHS Compliant: No

Supplier's Site Datasheet
Molded Case Circuit Breaker - 142499 - Radwell International
Willingboro, NJ, United States
Molded Case Circuit Breaker
142499
Molded Case Circuit Breaker 142499
CIRCUIT BREAKER, MOLDED CASE, 3-POLE, 70 AMP, 600 VAC MAX, 250 VDC MAX, THERMAL MAGNETIC, 210-700 AMP TRIP RANGE, NEMA STARTER SIZE 2. FREE 2 YEAR RADWELL WARRANTY

CIRCUIT BREAKER, MOLDED CASE, 3-POLE, 70 AMP, 600 VAC MAX, 250 VDC MAX, THERMAL MAGNETIC, 210-700 AMP TRIP RANGE, NEMA STARTER SIZE 2. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Circuit Breakers Circuit Breakers
Product Number 51K0330 142499
Product Name Circuit Breaker, 3 Pole, 70A; Product Range Eaton Cutler Hammer Molded Case Circuit Breaker
Rated AC Voltage 600 volts 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Trips - 1444650 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rated Current 16 amps
View Details
Electronic circuit breaker - 787-862 - WAGO
Specs
Rated DC Voltage 18 to 30 volts
Trip System Type Electronic
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details
3 suppliers
Automotive Circuit Breakers  VF-GCB -  - VICFUSE
Specs
Rated DC Voltage 42 volts
View Details