Eaton Corporation Non Interchangeable Trip Breaker HLDB3300

Description
ELECTRONIC, MOLDED CASE TYPE 8.25 INCH W X 4.06 INCH D X 10.75 INCH H SIZE 690 MAX. AC VOLTAGE RATING 250 MAX. DC VOLTAGE RATING 240/480/600 VAC AT 50/60 HZ, 250 VDC (UL 489) 240/415/690 VAC AT 50/60 HZ, 250 VDC (IEC) VOLTAGE RATING 100 KILOAMPERE AT 240 VAC, 65 KILOAMPERE AT 480 VAC, 35 KILOAMPERE AT 600 VAC, 25 KILOAMPERE AT 250 VDC (UL 489) 100 KILOAMPERE AT 240 VAC, 70 KILOAMPERE AT 415 VAC, 25 KILOAMPERE AT 690 VAC, 20 KILOAMPERE AT 250 VDC (IEC) INTERRUPTING RATING 300 AMPERE AT 40 DEG C CURRENT RATING 3 POLE(S) ALUMINUM/COPPER STANDARD PRESSURE LINE AND LOAD TERMINAL TERMINAL TYPE L FRAME TYPE MAXIMUM AC VOLTAGE RATING - UOM V MAXIMUM DC VOLTAGE RATING - UOM V HLDB MODEL
Description
ELECTRONIC, MOLDED CASE TYPE 8.25 INCH W X 4.06 INCH D X 10.75 INCH H SIZE 690 MAX. AC VOLTAGE RATING 250 MAX. DC VOLTAGE RATING 240/480/600 VAC AT 50/60 HZ, 250 VDC (UL 489) 240/415/690 VAC AT 50/60 HZ, 250 VDC (IEC) VOLTAGE RATING 100 KILOAMPERE AT 240 VAC, 65 KILOAMPERE AT 480 VAC, 35 KILOAMPERE AT 600 VAC, 25 KILOAMPERE AT 250 VDC (UL 489) 100 KILOAMPERE AT 240 VAC, 70 KILOAMPERE AT 415 VAC, 25 KILOAMPERE AT 690 VAC, 20 KILOAMPERE AT 250 VDC (IEC) INTERRUPTING RATING 300 AMPERE AT 40 DEG C CURRENT RATING 3 POLE(S) ALUMINUM/COPPER STANDARD PRESSURE LINE AND LOAD TERMINAL TERMINAL TYPE L FRAME TYPE MAXIMUM AC VOLTAGE RATING - UOM V MAXIMUM DC VOLTAGE RATING - UOM V HLDB MODEL

Suppliers

Company
Product
Description
Supplier Links
Non Interchangeable Trip Breaker - HLDB3300 - Eaton Corporation
Cleveland, OH, USA
Non Interchangeable Trip Breaker
HLDB3300
Non Interchangeable Trip Breaker HLDB3300
ELECTRONIC, MOLDED CASE TYPE 8.25 INCH W X 4.06 INCH D X 10.75 INCH H SIZE 690 MAX. AC VOLTAGE RATING 250 MAX. DC VOLTAGE RATING 240/480/600 VAC AT 50/60 HZ, 250 VDC (UL 489) 240/415/690 VAC AT 50/60 HZ, 250 VDC (IEC) VOLTAGE RATING 100 KILOAMPERE AT 240 VAC, 65 KILOAMPERE AT 480 VAC, 35 KILOAMPERE AT 600 VAC, 25 KILOAMPERE AT 250 VDC (UL 489) 100 KILOAMPERE AT 240 VAC, 70 KILOAMPERE AT 415 VAC, 25 KILOAMPERE AT 690 VAC, 20 KILOAMPERE AT 250 VDC (IEC) INTERRUPTING RATING 300 AMPERE AT 40 DEG C CURRENT RATING 3 POLE(S) ALUMINUM/COPPER STANDARD PRESSURE LINE AND LOAD TERMINAL TERMINAL TYPE L FRAME TYPE MAXIMUM AC VOLTAGE RATING - UOM V MAXIMUM DC VOLTAGE RATING - UOM V HLDB MODEL
  • ELECTRONIC, MOLDED CASE TYPE
  • 8.25 INCH W X 4.06 INCH D X 10.75 INCH H SIZE
  • 690 MAX. AC VOLTAGE RATING
  • 250 MAX. DC VOLTAGE RATING
  • 240/480/600 VAC AT 50/60 HZ, 250 VDC (UL 489)
  • 240/415/690 VAC AT 50/60 HZ, 250 VDC (IEC) VOLTAGE RATING
  • 100 KILOAMPERE AT 240 VAC, 65 KILOAMPERE AT 480 VAC, 35 KILOAMPERE AT 600 VAC, 25 KILOAMPERE AT 250 VDC (UL 489)
  • 100 KILOAMPERE AT 240 VAC, 70 KILOAMPERE AT 415 VAC, 25 KILOAMPERE AT 690 VAC, 20 KILOAMPERE AT 250 VDC (IEC) INTERRUPTING RATING
  • 300 AMPERE AT 40 DEG C CURRENT RATING
  • 3 POLE(S)
  • ALUMINUM/COPPER STANDARD PRESSURE LINE AND LOAD TERMINAL TERMINAL TYPE
  • L FRAME TYPE
  • MAXIMUM AC VOLTAGE RATING - UOM V
  • MAXIMUM DC VOLTAGE RATING - UOM V
  • HLDB MODEL
Supplier's Site

Technical Specifications

  Eaton Corporation
Product Category Circuit Breakers
Product Number HLDB3300
Product Name Non Interchangeable Trip Breaker
Rated AC Voltage 240 to 690 volts
Rated DC Voltage 250 volts
Rated Current 300 amps
Rated Breaking Capacity 20000 to 100000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - A-0702A -  - VICFUSE
Specs
Rated AC Voltage 125 to 250 volts
Rated DC Voltage 12 volts
Rated Current 1 to 20 amps
View Details
Circuit Breakers - T12-211S-2-ND - DigiKey
Specs
Rated Current 2 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details
QLB Series Thermal Circuit Breaker, 15A - QLB-153-00DNN-3BA - Qualtek Electronics Corp.
Specs
Rated AC Voltage 125 to 250 volts
Rated Current 15 amps
Trip System Type Thermal
View Details
2 suppliers
Manual Motor Single Pole Controllers Circuit Breakers - 1G10UM - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated DC Voltage 24 to 48 volts
Rated Current 10 amps
View Details
6 suppliers