CIRCUIT BREAKER, MOLDED CASE, SERIES C, 600 VAC MAX, 250 VDC MAX, 3-POLE, 15 AMP, THERMAL MAGNETIC, 45-150 TRIP RANGE, NEMA STARTER SIZE 0. FREE 2 YEAR RADWELL WARRANTY
| Radwell International | |
|---|---|
| Product Category | Circuit Breakers |
| Product Number | 5459125 |
| Product Name | Molded Case Circuit Breaker |
| Rated AC Voltage | 600 volts |