Eaton Corporation Non Interchangeable Trip Breaker HJDB2125

Description
MOLDED CASE, THERMAL MAGNETIC TYPE 4.13 INCH W X 4.06 INCH D X 10 INCH H SIZE 600 MAX. AC VOLTAGE RATING 250 MAX. DC VOLTAGE RATING 240/480/600 VAC AT 50/60 HZ, 250 VDC (UL 489) 240/380/415 VAC AT 50/60 HZ, 250 VDC (IEC) VOLTAGE RATING 100 KILOAMPERE AT 240 VAC, 65 KILOAMPERE AT 480 VAC, 25 KILOAMPERE AT 600 VAC, 22 KILOAMPERE AT 250 VDC (UL 489) 100 KILOAMPERE AT 240 VAC, 65 KILOAMPERE AT 380/415 VAC, 22 KILOAMPERE AT 250 VDC (IEC) INTERRUPTING RATING 125 AMPERE AT 40 DEG C CURRENT RATING 2 POLE(S) ALUMINUM/COPPER STANDARD PRESSURE LINE AND LOAD TERMINAL TERMINAL TYPE J FRAME TYPE MAXIMUM AC VOLTAGE RATING - UOM V MAXIMUM DC VOLTAGE RATING - UOM V HJDB MODEL
Description
MOLDED CASE, THERMAL MAGNETIC TYPE 4.13 INCH W X 4.06 INCH D X 10 INCH H SIZE 600 MAX. AC VOLTAGE RATING 250 MAX. DC VOLTAGE RATING 240/480/600 VAC AT 50/60 HZ, 250 VDC (UL 489) 240/380/415 VAC AT 50/60 HZ, 250 VDC (IEC) VOLTAGE RATING 100 KILOAMPERE AT 240 VAC, 65 KILOAMPERE AT 480 VAC, 25 KILOAMPERE AT 600 VAC, 22 KILOAMPERE AT 250 VDC (UL 489) 100 KILOAMPERE AT 240 VAC, 65 KILOAMPERE AT 380/415 VAC, 22 KILOAMPERE AT 250 VDC (IEC) INTERRUPTING RATING 125 AMPERE AT 40 DEG C CURRENT RATING 2 POLE(S) ALUMINUM/COPPER STANDARD PRESSURE LINE AND LOAD TERMINAL TERMINAL TYPE J FRAME TYPE MAXIMUM AC VOLTAGE RATING - UOM V MAXIMUM DC VOLTAGE RATING - UOM V HJDB MODEL

Suppliers

Company
Product
Description
Supplier Links
Non Interchangeable Trip Breaker - HJDB2125 - Eaton Corporation
Cleveland, OH, USA
Non Interchangeable Trip Breaker
HJDB2125
Non Interchangeable Trip Breaker HJDB2125
MOLDED CASE, THERMAL MAGNETIC TYPE 4.13 INCH W X 4.06 INCH D X 10 INCH H SIZE 600 MAX. AC VOLTAGE RATING 250 MAX. DC VOLTAGE RATING 240/480/600 VAC AT 50/60 HZ, 250 VDC (UL 489) 240/380/415 VAC AT 50/60 HZ, 250 VDC (IEC) VOLTAGE RATING 100 KILOAMPERE AT 240 VAC, 65 KILOAMPERE AT 480 VAC, 25 KILOAMPERE AT 600 VAC, 22 KILOAMPERE AT 250 VDC (UL 489) 100 KILOAMPERE AT 240 VAC, 65 KILOAMPERE AT 380/415 VAC, 22 KILOAMPERE AT 250 VDC (IEC) INTERRUPTING RATING 125 AMPERE AT 40 DEG C CURRENT RATING 2 POLE(S) ALUMINUM/COPPER STANDARD PRESSURE LINE AND LOAD TERMINAL TERMINAL TYPE J FRAME TYPE MAXIMUM AC VOLTAGE RATING - UOM V MAXIMUM DC VOLTAGE RATING - UOM V HJDB MODEL
  • MOLDED CASE, THERMAL MAGNETIC TYPE
  • 4.13 INCH W X 4.06 INCH D X 10 INCH H SIZE
  • 600 MAX. AC VOLTAGE RATING
  • 250 MAX. DC VOLTAGE RATING
  • 240/480/600 VAC AT 50/60 HZ, 250 VDC (UL 489)
  • 240/380/415 VAC AT 50/60 HZ, 250 VDC (IEC) VOLTAGE RATING
  • 100 KILOAMPERE AT 240 VAC, 65 KILOAMPERE AT 480 VAC, 25 KILOAMPERE AT 600 VAC, 22 KILOAMPERE AT 250 VDC (UL 489)
  • 100 KILOAMPERE AT 240 VAC, 65 KILOAMPERE AT 380/415 VAC, 22 KILOAMPERE AT 250 VDC (IEC) INTERRUPTING RATING
  • 125 AMPERE AT 40 DEG C CURRENT RATING
  • 2 POLE(S)
  • ALUMINUM/COPPER STANDARD PRESSURE LINE AND LOAD TERMINAL TERMINAL TYPE
  • J FRAME TYPE
  • MAXIMUM AC VOLTAGE RATING - UOM V
  • MAXIMUM DC VOLTAGE RATING - UOM V
  • HJDB MODEL
Supplier's Site

Technical Specifications

  Eaton Corporation
Product Category Circuit Breakers
Product Number HJDB2125
Product Name Non Interchangeable Trip Breaker
Rated AC Voltage 240 to 600 volts
Rated DC Voltage 250 volts
Rated Current 125 amps
Rated Breaking Capacity 22000 to 100000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 209-2-1-62-4-9-100-ND - DigiKey
Specs
Rated Current 100 amps
Trip System Type Magnetic Hydraulic
Mounting Style Din Rail Mounted
View Details
2 suppliers
Single Pole Supplementary D-Trip Circuit Breakers - 1DU13R - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated Current 13 amps
Trip System Type Thermal Magnetic
View Details
2 suppliers
Motor Protection - 1216851 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Motor Circuit Protection
View Details
Circuit Breakers - A-0701R -  - VICFUSE
Specs
Rated AC Voltage 125 to 250 volts
Rated DC Voltage 50 volts
Rated Current 2 to 50 amps
View Details