Eaton Corporation Non Interchangeable Trip Breaker HKDB3150

Description
ELECTRONIC, MOLDED CASE TYPE 5.5 INCH W X 4.1 INCH D X 10.13 INCH H SIZE 600 MAX. AC VOLTAGE RATING 250 MAX. DC VOLTAGE RATING 240/480/600 VAC AT 50/60 HZ, 250 VDC (UL 489/CSA/NEMA) 240/380/415 VAC AT 50/60 HZ, 250 VDC (IEC) VOLTAGE RATING 100 KILOAMPERE AT 240 VAC, 65 KILOAMPERE AT 480 VAC, 35 KILOAMPERE AT 600 VAC, 22 KILOAMPERE AT 250 VDC (UL 489/CSA/NEMA) 100 KILOAMPERE AT 240 VAC, 65 KILOAMPERE AT 380/415 VAC, 22 KILOAMPERE AT 250 VDC (IEC) INTERRUPTING RATING 150 AMPERE AT 40 DEG C CURRENT RATING 3 POLE(S) ALUMINUM/COPPER STANDARD PRESSURE LINE AND LOAD TERMINAL TERMINAL TYPE K FRAME TYPE MAXIMUM AC VOLTAGE RATING - UOM V MAXIMUM DC VOLTAGE RATING - UOM V HKDB MODEL
Datasheet
Description
ELECTRONIC, MOLDED CASE TYPE 5.5 INCH W X 4.1 INCH D X 10.13 INCH H SIZE 600 MAX. AC VOLTAGE RATING 250 MAX. DC VOLTAGE RATING 240/480/600 VAC AT 50/60 HZ, 250 VDC (UL 489/CSA/NEMA) 240/380/415 VAC AT 50/60 HZ, 250 VDC (IEC) VOLTAGE RATING 100 KILOAMPERE AT 240 VAC, 65 KILOAMPERE AT 480 VAC, 35 KILOAMPERE AT 600 VAC, 22 KILOAMPERE AT 250 VDC (UL 489/CSA/NEMA) 100 KILOAMPERE AT 240 VAC, 65 KILOAMPERE AT 380/415 VAC, 22 KILOAMPERE AT 250 VDC (IEC) INTERRUPTING RATING 150 AMPERE AT 40 DEG C CURRENT RATING 3 POLE(S) ALUMINUM/COPPER STANDARD PRESSURE LINE AND LOAD TERMINAL TERMINAL TYPE K FRAME TYPE MAXIMUM AC VOLTAGE RATING - UOM V MAXIMUM DC VOLTAGE RATING - UOM V HKDB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Non Interchangeable Trip Breaker - HKDB3150 - Eaton Corporation
Cleveland, OH, USA
Non Interchangeable Trip Breaker
HKDB3150
Non Interchangeable Trip Breaker HKDB3150
ELECTRONIC, MOLDED CASE TYPE 5.5 INCH W X 4.1 INCH D X 10.13 INCH H SIZE 600 MAX. AC VOLTAGE RATING 250 MAX. DC VOLTAGE RATING 240/480/600 VAC AT 50/60 HZ, 250 VDC (UL 489/CSA/NEMA) 240/380/415 VAC AT 50/60 HZ, 250 VDC (IEC) VOLTAGE RATING 100 KILOAMPERE AT 240 VAC, 65 KILOAMPERE AT 480 VAC, 35 KILOAMPERE AT 600 VAC, 22 KILOAMPERE AT 250 VDC (UL 489/CSA/NEMA) 100 KILOAMPERE AT 240 VAC, 65 KILOAMPERE AT 380/415 VAC, 22 KILOAMPERE AT 250 VDC (IEC) INTERRUPTING RATING 150 AMPERE AT 40 DEG C CURRENT RATING 3 POLE(S) ALUMINUM/COPPER STANDARD PRESSURE LINE AND LOAD TERMINAL TERMINAL TYPE K FRAME TYPE MAXIMUM AC VOLTAGE RATING - UOM V MAXIMUM DC VOLTAGE RATING - UOM V HKDB MODEL
  • ELECTRONIC, MOLDED CASE TYPE
  • 5.5 INCH W X 4.1 INCH D X 10.13 INCH H SIZE
  • 600 MAX. AC VOLTAGE RATING
  • 250 MAX. DC VOLTAGE RATING
  • 240/480/600 VAC AT 50/60 HZ, 250 VDC (UL 489/CSA/NEMA)
  • 240/380/415 VAC AT 50/60 HZ, 250 VDC (IEC) VOLTAGE RATING
  • 100 KILOAMPERE AT 240 VAC, 65 KILOAMPERE AT 480 VAC, 35 KILOAMPERE AT 600 VAC, 22 KILOAMPERE AT 250 VDC (UL 489/CSA/NEMA)
  • 100 KILOAMPERE AT 240 VAC, 65 KILOAMPERE AT 380/415 VAC, 22 KILOAMPERE AT 250 VDC (IEC) INTERRUPTING RATING
  • 150 AMPERE AT 40 DEG C CURRENT RATING
  • 3 POLE(S)
  • ALUMINUM/COPPER STANDARD PRESSURE LINE AND LOAD TERMINAL TERMINAL TYPE
  • K FRAME TYPE
  • MAXIMUM AC VOLTAGE RATING - UOM V
  • MAXIMUM DC VOLTAGE RATING - UOM V
  • HKDB MODEL
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation
Product Category Circuit Breakers
Product Number HKDB3150
Product Name Non Interchangeable Trip Breaker
Rated AC Voltage 240 to 600 volts
Rated DC Voltage 250 volts
Rated Current 150 amps
Rated Breaking Capacity 22000 to 100000 amps
Unlock Full Specs
to access all available technical data

Similar Products

140G 125A Frame Molded Case Ckt-Bkr - 140G-H2C3-C16 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Number of Poles 3
Features Molded Case Circuit Breaker
View Details
Circuit Breakers - Q279-ND - DigiKey
Qualtek Electronics Corp.
Specs
Rated Current 15 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details
Circuit Breakers - 209-3-1-65-4-5-50-ND - DigiKey
Specs
Rated Current 50 amps
Trip System Type Magnetic Hydraulic
Features Trip Indicator
View Details