MOLDED CASE CIRCUIT BREAKER, 3 POLE, 250 AMP, 600 VAC, 250 VDC, DIN RAIL. FREE 2 YEAR RADWELL WARRANTY
CIRCUIT BREAKER, 3 POLE, 250A; Product Range:HJD Series; Current Rating:250A; No. of Poles:3 Pole; Voltage Rating VDC:250VDC; Voltage Rating VAC:600VAC; Circuit Breaker Mounting:DIN Rail, Panel RoHS Compliant: No
| Radwell International | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | 440089 | 50K9596 |
| Product Name | Molded Case Circuit Breaker | Circuit Breaker, 3 Pole, 250A; Product Range Eaton Cutler Hammer |
| Rated AC Voltage | 600 volts | 600 volts |