Eaton Corporation Molded Case Circuit Breaker HMCP050K2CA02

Description
CIRCUIT BREAKER, MOLDED CASE, SERIES C, 600 VAC MAX, 250 VDC MAX, 3-POLE, 50 AMP, THERMAL MAGNETIC, 50-500 TRIP RANGE, NEMA STARTER SIZE 2. FREE 2 YEAR RADWELL WARRANTY
Description
CIRCUIT BREAKER, MOLDED CASE, SERIES C, 600 VAC MAX, 250 VDC MAX, 3-POLE, 50 AMP, THERMAL MAGNETIC, 50-500 TRIP RANGE, NEMA STARTER SIZE 2. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Molded Case Circuit Breaker - 142494 - Radwell International
Willingboro, NJ, United States
Molded Case Circuit Breaker
142494
Molded Case Circuit Breaker 142494
CIRCUIT BREAKER, MOLDED CASE, SERIES C, 600 VAC MAX, 250 VDC MAX, 3-POLE, 50 AMP, THERMAL MAGNETIC, 50-500 TRIP RANGE, NEMA STARTER SIZE 2. FREE 2 YEAR RADWELL WARRANTY

CIRCUIT BREAKER, MOLDED CASE, SERIES C, 600 VAC MAX, 250 VDC MAX, 3-POLE, 50 AMP, THERMAL MAGNETIC, 50-500 TRIP RANGE, NEMA STARTER SIZE 2. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Circuit Breakers
Product Number 142494
Product Name Molded Case Circuit Breaker
Rated AC Voltage 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breaker - 82910080 - Interpower
Specs
Rated AC Voltage 240 to 250 volts
Rated Current 15 amps
Approvals / Ratings CE
View Details
2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details
Electronic circuit breaker - 787-3861/050-1000 - WAGO
Specs
Rated DC Voltage 18 to 30 volts
Trip System Type Electronic
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers