Eaton Corp. / Commercial Controls Division Molded Case Circuit Breaker HKD3300

Description
CIRCUIT BREAKER, COMPLETE, 3P, 300A, 600VAC MAX, 65KAIC @ 480V, TYPE HKD ,. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
CIRCUIT BREAKER, COMPLETE, 3P, 300A, 600VAC MAX, 65KAIC @ 480V, TYPE HKD ,. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Molded Case Circuit Breaker - 440104 - Radwell International
Willingboro, NJ, United States
Molded Case Circuit Breaker
440104
Molded Case Circuit Breaker 440104
CIRCUIT BREAKER, COMPLETE, 3P, 300A, 600VAC MAX, 65KAIC @ 480V, TYPE HKD ,. FREE 2 YEAR RADWELL WARRANTY

CIRCUIT BREAKER, COMPLETE, 3P, 300A, 600VAC MAX, 65KAIC @ 480V, TYPE HKD ,. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Circuit Breaker, 3 Pole, 300A; Product Range Eaton Cutler Hammer - 50K9731 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, 3 Pole, 300A; Product Range Eaton Cutler Hammer
50K9731
Circuit Breaker, 3 Pole, 300A; Product Range Eaton Cutler Hammer 50K9731
CIRCUIT BREAKER, 3 POLE, 300A; Product Range:HKD Series; Current Rating:300A; No. of Poles:3 Pole; Voltage Rating VDC:250VDC; Voltage Rating VAC:600VAC; Circuit Breaker Mounting:DIN Rail, Panel RoHS Compliant: No

CIRCUIT BREAKER, 3 POLE, 300A; Product Range:HKD Series; Current Rating:300A; No. of Poles:3 Pole; Voltage Rating VDC:250VDC; Voltage Rating VAC:600VAC; Circuit Breaker Mounting:DIN Rail, Panel RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers
Product Number 440104 50K9731
Product Name Molded Case Circuit Breaker Circuit Breaker, 3 Pole, 300A; Product Range Eaton Cutler Hammer
Rated AC Voltage 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 1423675-3 - TE Connectivity
Specs
Rated Current 5 amps
Rated Breaking Capacity 1000 amps
Trip System Type Thermal
View Details
3 suppliers
Electronic circuit breaker - 787-2861/050-000 - WAGO
Specs
Rated DC Voltage 18 to 30 volts
Trip System Type Electronic
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers
Circuit Breakers - 486-2402-ND - DigiKey
Specs
Rated Current 15 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details
2 suppliers
Circuit Breakers & Accessories - 1BU13M - Powell Electronics, Inc.
Specs
Rated Current 13 amps
View Details